The LP3963ESX-3.3 is a 3A fast ultra low-dropout linear regulator in a DDPAK/TO-263-5 package with a fixed 3.3V output voltage. It operates from a 2.5V to 7.0V input supply, maintains an output voltage accuracy of ±1.5% at room temperature, and has a dropout voltage of 800mV at 3A load current. The device includes an error flag to indicate output status, draws 6mA ground current at full load, and consumes 15µA in shutdown mode. It supports a junction temperature range of -40°C to +125°C and features overtemperature and overcurrent protection.
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1203709-LP3963ESX-3.
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: LP3963
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 7V
Maximum Dropout Voltage: 1.2V at 3A
Current - Quiescent (Iq): 9mA
3-A, low-dropout voltage regulator with power good & enable 5-DDPAK/TO-263 -40 to 125 Product overview: LP3963ESX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3963ESX-3.3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
IC REG LIN 3.3V 3A DDPAK/TO263-5
IC REG LIN 3.3V 3A DDPAK/TO263-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3963ESX-3.3 | 1203709-LP3963ESX-3.3 | 776-LP3963ESX-3.3 | 296-36271-2-ND | LP3963ESX-3.3 | LP3963ESX-3.3 | LP3963ESX-3.3 | LP3963ESX-3.3 |
| Product Name | LP3963 3A Fast Ultra Low Dropout Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP3963ESX-3.3 | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263 | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 2.5 to 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |