IC REG LDO 2.3V 0.15A 4DSBGA Product overview: LP5900TLX-2.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.3V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5900TLX-2.3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071930-LP5900TLX-2.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-DSBGA
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.3V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 50μA to 230μA
PSRR: 85dB to 40dB (100Hz to 100kHz)
Protection Features: Over Temperature, Short Circuit
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LP5900TLX-2.3 | 071930-LP5900TLX-2.3 |
| Product Name | 2.3V 0.15A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP5900TLX-2.3 |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Reel - TR | Other; 4-DSBGA |
| Output Voltage | 2.3 volts | 2.3 volts |
| IOUT | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.1500 volts | 0.1500 volts |