Texas Instruments LP3965 1.5A Fast Ultra Low Dropout Linear Regulator LP3965ES-ADJ/NOPB

Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3965ES-ADJ/NOPB is a 1.5A adjustable ultra low dropout linear regulator in a DDPAK/TO-263-5 package, operating from a 2.5V to 7.0V input supply with a junction temperature range of -40°C to 125°C. It features an output voltage accuracy of ±1.5% at room temperature and ±3.0% over all conditions, a typical dropout voltage of 380mV at 1.5A load current, and a quiescent current of 5mA at full load. The device includes an error flag for output status monitoring and supports remote sensing for improved load regulation. Shutdown mode draws 15µA typical quiescent current.

Datasheet Summary
Powered by GS/AI

The LP3965ES-ADJ/NOPB is a 1.5A adjustable ultra low dropout linear regulator in a DDPAK/TO-263-5 package, operating from a 2.5V to 7.0V input supply with a junction temperature range of -40°C to 125°C. It features an output voltage accuracy of ±1.5% at room temperature and ±3.0% over all conditions, a typical dropout voltage of 380mV at 1.5A load current, and a quiescent current of 5mA at full load. The device includes an error flag for output status monitoring and supports remote sensing for improved load regulation. Shutdown mode draws 15µA typical quiescent current.

Suppliers

Company
Product
Description
Supplier Links
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator - LP3965ES-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator
LP3965ES-ADJ/NOPB
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator LP3965ES-ADJ/NOPB
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5A 7V LDO Voltage Regulator IC
776-LP3965ES-ADJ/NOPB
1.5A 7V LDO Voltage Regulator IC 776-LP3965ES-ADJ/NOPB
1.5A Adj LDO, 7V In, 1.5% Acc, TO-263 Product overview: LP3965ES-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3965ES-ADJ/NOP B can be used for catalog matching and distributor lookup.

1.5A Adj LDO, 7V In, 1.5% Acc, TO-263 Product overview: LP3965ES-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3965ES-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3965ES-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3965ES-ADJ/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3965ES-ADJ/NOPB-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3965ES-ADJ/NOPB - 121505-LP3965ES-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3965ES-ADJ/NOPB
121505-LP3965ES-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3965ES-ADJ/NOPB 121505-LP3965ES-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 121505-LP3965ES-ADJ/ NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.38V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: 1.216 V to 5.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.216V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 9mA to 15mA PSRR: 60dB to 40dB (120Hz) Maximum Output Voltage: 5.1V Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 121505-LP3965ES-ADJ/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.38V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.216 V to 5.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.216V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 9mA to 15mA
PSRR: 60dB to 40dB (120Hz)
Maximum Output Voltage: 5.1V
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3965ES-ADJ/NOPB
LDO Voltage Regulators LP3965ES-ADJ/NOPB
LDO Voltage Regulators 1.5A Fast Ultra LDO Linear Reg

LDO Voltage Regulators 1.5A Fast Ultra LDO Linear Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3965ES-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3965ES-ADJ/NOPB
PMIC - Voltage Regulators - Linear LP3965ES-ADJ/NOPB
IC REG LINEAR POS ADJ 1.5A DDPAK

IC REG LINEAR POS ADJ 1.5A DDPAK

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3965ES-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3965ES-ADJ/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3965ES-ADJ/NOPB
IC REG LINEAR POS ADJ 1.5A DDPAK

IC REG LINEAR POS ADJ 1.5A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3965ES-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3965ES-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3965ES-ADJ/NOPB
IC REG LINEAR POS ADJ 1.5A DDPAK

IC REG LINEAR POS ADJ 1.5A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3965ES-ADJ/NOPB 776-LP3965ES-ADJ/NOPB LP3965ES-ADJ/NOPB-ND 121505-LP3965ES-ADJ/NOPB LP3965ES-ADJ/NOPB LP3965ES-ADJ/NOPB LP3965ES-ADJ/NOPB LP3965ES-ADJ/NOPB
Product Name LP3965 1.5A Fast Ultra Low Dropout Linear Regulator 1.5A 7V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3965ES-ADJ/NOPB LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 Other; TO-263 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.22 to 5 volts 5.1 volts 1.22 to 5.1 volts 1.22 volts 1.22 volts 1.22 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25071QWDQCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details