The LP3995ITL-2.8/NOPB is a micropower 150-mA CMOS voltage regulator with active shutdown, housed in a 5-pin DSBGA package measuring 1.502 mm × 1.045 mm maximum. It operates from a 2.5-V to 6-V input, delivers a fixed 2.8-V output with ±75-mV accuracy, and maintains a typical dropout voltage of 60 mV at 150 mA. The device features virtually zero quiescent current when disabled, fast turn-on and turnoff times of 30 µs and 175 µs respectively, and stability with a 1-µF ceramic output capacitor. Thermal overload and short-circuit protection are integrated. The operating junction temperature range is −40°C to +125°C. The package includes an exposed thermal pad connected to ground.
Micropower 150mA CMOS Voltage Regulator with Active Shutdown. 5-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
150-mA, low-dropout voltage regulator with active output discharge & bypass 5-DSBGA -40 to 125 Product overview: LP3995ITL-2.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3995ITL-2.8/NO
Manufacturer: Texas Instruments
Win Source Part Number: 779885-LP3995ITL-2.8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-WFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: LP3995
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA ~ 200μA
PSRR: 60dB ~ 50dB (1kHz ~ 10kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 5-DSBGA
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.1V @ 150mA
Alternative Parts (Cross-Reference): MIC5255-2.8YD5-TR; MIC5255-2.8YD5; MAX8867EUK28+; MAX8867EZK28+;
Introduction Date: May 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
LP3995 Micropower 150mA CMOS Voltage Regulator with Active Shutdown.
LP3995 Micropower 150mA CMOS Voltage Regulator with Active Shutdown.
LDO Voltage Regulators Micropower 150mA CMOS Voltage Regulator with Active Shutdown. 5-DSBGA -40 to 125
IC REG LINEAR 2.8V 150MA 5DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
IC REG LINEAR 2.8V 150MA 5DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3995ITL-2.8/NOPB | 296-LP3995ITL-2.8/NOPBTR-ND | 776-LP3995ITL-2.8/NOPB | 779885-LP3995ITL-2.8/NOPB | LP3995ITL-2.8/NOPB | LP3995ITL-2.8/NOPB | LP3995ITL-2.8/NOPB | LP3995ITL-2.8/NOPB | LP3995ITL-2.8/NOPB |
| Product Name | LP3995 Micropower 150mA CMOS Voltage Regulator with Active Shutdown. | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3995ITL-2.8/NOPB | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA,WSON | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | Other; DSBGA5 | Other; 5-WFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | Enable | Enable | |||||
| Output Voltage | 1.9 to 3 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 to ? volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |