Texas Instruments LP3965 1.5A Fast Ultra Low Dropout Linear Regulator LP3965ET-ADJ

Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
Request a Quote Datasheet
Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator - LP3965ET-ADJ - Texas Instruments
Dallas, TX, United States
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator
LP3965ET-ADJ
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator LP3965ET-ADJ
1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
 - LP3965ET-ADJ - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.216V Min, 5.1V Max, 0.55V Dropout

Adjustable Positive LDO Regulator, 1.216V Min, 5.1V Max, 0.55V Dropout

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3965ET-ADJ - 1203748-LP3965ET-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3965ET-ADJ
1203748-LP3965ET-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LP3965ET-ADJ 1203748-LP3965ET-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1203748-LP3965ET-ADJ Packaging: Tube Mounting Style: Through Hole Output Type: Adjustable Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: TO-220-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 40dB (120Hz) Maximum Output Voltage: 5.1V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-5 Formed Leads Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: LP3965 Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.216V Voltage - Input (Maximum): 7V Maximum Dropout Voltage: 0.55V at 1.5A Current - Quiescent (Iq): 9mA

Manufacturer: Texas Instruments
Win Source Part Number: 1203748-LP3965ET-ADJ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB ~ 40dB (120Hz)
Maximum Output Voltage: 5.1V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5 Formed Leads
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: LP3965
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.216V
Voltage - Input (Maximum): 7V
Maximum Dropout Voltage: 0.55V at 1.5A
Current - Quiescent (Iq): 9mA

Buy Now
Singapore, Singapore
Low-Power 1.5A TO-220 Voltage Regulator IC
776-LP3965ET-ADJ
Low-Power 1.5A TO-220 Voltage Regulator IC 776-LP3965ET-ADJ
1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125 Product overview: LP3965ET-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3965ET-ADJ can be used for catalog matching and distributor lookup.

1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125 Product overview: LP3965ET-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3965ET-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3965ET-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3965ET-ADJ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3965ET-ADJ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3965ET-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3965ET-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3965ET-ADJ
IC REG LIN POS ADJ 1.5A TO220-5

IC REG LIN POS ADJ 1.5A TO220-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3965ET-ADJ LP3965ET-ADJ 1203748-LP3965ET-ADJ 776-LP3965ET-ADJ LP3965ET-ADJ-ND LP3965ET-ADJ
Product Name LP3965 1.5A Fast Ultra Low Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LP3965ET-ADJ Low-Power 1.5A TO-220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 Other; ZIP5 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection
Output Voltage 1.22 to 5 volts 5.1 volts 1.22 to 5.1 volts 1.22 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

LP2953QML Adjustable Micropower Low-Dropout Voltage Regulator - 5962-9233602QXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25185DLHR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details