The LP3985 is a micropower, 150-mA low-noise ultra-low-dropout CMOS voltage regulator designed for battery-powered portable applications. It is available in a 5-pin DSBGA package with a body size of 1.502 mm × 1.045 mm maximum, and operates over a junction temperature range of −40°C to 125°C. The device has a fixed output voltage of 2.85 V, draws ≤1.5 μA quiescent current in shutdown mode, and maintains a dropout voltage of 100 mV maximum at full load. It features a power supply rejection ratio of 50 dB at 1 kHz, output noise of 30 μV RMS from 10 Hz to 100 kHz, and a turn-on time of 200 μs typical. The regulator is stable with a 1-μF ceramic or tantalum output capacitor and includes thermal shutdown and short-circuit current limiting. Input voltage ranges from 2.5 V to 6 V, with enable logic control.
Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 127041-LP3985ITL-285
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 150μA to 250μA
PSRR: 50dB to 40dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
150-mA, low-dropout voltage regulator with bypass & enable 5-DSBGA -40 to 125 Product overview: LP3985ITL-285/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3985ITL-285/NO
Fixed Positive LDO Regulator, 2.85V, 0.1V Dropout, CMOS, PBGA5
Fixed Positive LDO Regulator, 2.85V, 0.1V Dropout, CMOS, PBGA5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
LDO Voltage Regulators Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-DSBGA -40 to 125
IC REG LINEAR 2.85V 150MA 5DSBGA
IC REG LINEAR 2.85V 150MA 5DSBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3985ITL-285/NOPB | 127041-LP3985ITL-285/NOPB | 776-LP3985ITL-285/NOPB | LP3985ITL-285/NOPB | LP3985ITL-285/NOPBTR-ND | LP3985ITL-285/NOPB | LP3985ITL-285/NOPB | LP3985ITL-285/NOPB |
| Product Name | LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP3985ITL-285/NOPB | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; DSBGA,SOT-23 | Other; 5-DSBGA | Other; DSBGA5 | Other; 5-WFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 2.5 to 5 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |