Texas Instruments SMD 2V 0.18V LDO Voltage Regulator IC LP3991TLX-2.0

Description
2V FIXED POSITIVE LDO REGULATOR, 0.18V DROPOUT, PBGA4, 0.963 X 1.446 MM, LEAD FREE, MICRO, SMD-4 Product overview: LP3991TLX-2.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 2V, 0.18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2V, 0.18V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3991TLX-2.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2V FIXED POSITIVE LDO REGULATOR, 0.18V DROPOUT, PBGA4, 0.963 X 1.446 MM, LEAD FREE, MICRO, SMD-4 Product overview: LP3991TLX-2.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 2V, 0.18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2V, 0.18V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3991TLX-2.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2V 0.18V LDO Voltage Regulator IC
699-LP3991TLX-2.0
SMD 2V 0.18V LDO Voltage Regulator IC 699-LP3991TLX-2.0
2V FIXED POSITIVE LDO REGULATOR, 0.18V DROPOUT, PBGA4, 0.963 X 1.446 MM, LEAD FREE, MICRO, SMD-4 Product overview: LP3991TLX-2.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 2V, 0.18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2V, 0.18V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3991TLX-2.0 can be used for catalog matching and distributor lookup.

2V FIXED POSITIVE LDO REGULATOR, 0.18V DROPOUT, PBGA4, 0.963 X 1.446 MM, LEAD FREE, MICRO, SMD-4 Product overview: LP3991TLX-2.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 2V, 0.18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2V, 0.18V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3991TLX-2.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3991TLX-2.0 - 071915-LP3991TLX-2.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3991TLX-2.0
071915-LP3991TLX-2.0
PMIC - PMIC - Voltage Regulators - Linear - LP3991TLX-2.0 071915-LP3991TLX-2.0
Manufacturer: Texas Instruments Win Source Part Number: 071915-LP3991TLX-2.0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.11V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA Maximum Input Voltage: 4V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.16V @ 300mA Operating Supply Current: 100μA to 225μA PSRR: 65dB (1kHz) Protection Features: Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071915-LP3991TLX-2.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.11V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-DSBGA
Maximum Input Voltage: 4V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.16V @ 300mA
Operating Supply Current: 100μA to 225μA
PSRR: 65dB (1kHz)
Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP3991TLX-2.0 071915-LP3991TLX-2.0
Product Name SMD 2V 0.18V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3991TLX-2.0
Dropout Voltage 1.80E-4 volts 0.1600 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data