Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
IC REG LINEAR 2.6V 150MA 5DSBGA
IC REG LINEAR FIXED POS LDO REG
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3987ITL-2.6/NOPB | LP3987ITL-2.6/NOPB | LP3987ITL-2.6/NOPB | LP3987ITL-2.6/NOPB |
| Product Name | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | ||
| Life Cycle Stage | Removed; Obsolete | Active | ||
| Output Voltage | 2.6 to ? volts | 2.6 to ? volts | 2.6 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 1.20E-4 amps |