Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator 8-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 130019-LP3982ILDX-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.12V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.25 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (3x2.5)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 220mV
Operating Supply Current: 270μA
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-WSON (3x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-WSON (3x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-WSON (3x2.5)
300-mA, high-accuracy, low-dropout voltage regulator with power good & enable 8-WSON -40 to 85 Product overview: LP3982ILDX-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3982ILDX-ADJ/N
IC REG LIN POS ADJ 300MA 8WSON
IC REG LIN POS ADJ 300MA 8WSON
IC REG LIN POS ADJ 300MA 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3982ILDX-ADJ/NOPB | 130019-LP3982ILDX-ADJ/NOPB | 296-47801-2-ND | 776-LP3982ILDX-ADJ/NOPB | LP3982ILDX-ADJ/NOPB | LP3982ILDX-ADJ/NOPB | LP3982ILDX-ADJ/NOPB |
| Product Name | LP3982 Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP3982ILDX-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; VSSOP,WSON | Other; 8-WSON (3x2.5) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.25 to 6 volts | 1.25 volts | 1.25 to 6 volts | 6 volts | 1.25 volts | 1.25 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |