The LP3986TL-2828/NOPB is a dual micropower low-dropout (LDO) voltage regulator from Texas Instruments, capable of delivering up to 150 mA output current per regulator. It operates with a typical dropout voltage of 60 mV at full load, making it suitable for battery-powered applications where efficiency is critical. The device features a fast turn-on time of approximately 200 µs and a low quiescent current of 115 µA, which helps extend battery life. This regulator is designed to be stable with a small 1 µF ceramic output capacitor, allowing for minimal board space usage. It includes logic-controlled enable inputs for both regulators, as well as built-in overcurrent and thermal protection to enhance reliability. The LP3986 is specified for operation over a temperature range of -40°C to +125°C, making it suitable for a variety of demanding environments. The device is packaged in an 8-pin DSBGA format, facilitating compact designs in portable and wireless applications.
Dual Micropower 150 mA Ultra Low-Dropout CMOS Voltage Regulators in micro SMD Package 8-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-DSBGA (1.56x1.56)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-DSBGA (1.56x1.56)
300-mA, dual-channel adjustable ultra-low-dropout voltage regulator with enable 8-DSBGA -40 to 125 Product overview: LP3986TL-2828/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3986TL-2828/NO
Manufacturer: Texas Instruments
Win Source Part Number: 779874-LP3986TL-2828
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFBGA, DSBGA
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: LP3986
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130μA ~ 320μA
PSRR: 60dB ~ 50dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-DSBGA
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.1V @ 150mA
Alternative Parts (Cross-Reference): AS13986-1225-T; AS13986-2828-T; MAX8559EBAII+; MAX8559EBAII;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.8V 150MA 8DSBGA
IC REG LINEAR 2.8V 150MA 8DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3986TL-2828/NOPB | 296-LP3986TL-2828/NOPBCT-ND | 776-LP3986TL-2828/NOPB | 779874-LP3986TL-2828/NOPB | LP3986TL-2828/NOPB | LP3986TL-2828/NOPB |
| Product Name | LP3986 Dual Micropower 150 mA Ultra Low-Dropout CMOS Voltage Regulators in micro SMD Package | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Dual Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3986TL-2828/NOPB | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 8-WFBGA, DSBGA | Other; 8-WFBGA, DSBGA | |||
| Output Voltage | 3.1 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | |
| IOUT | 0.3000 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| VIN | 2.5 to 6 volts | 6 volts |