Texas Instruments LP3966 3A Fast Ultra Low Dropout Linear Regulator LP3966ES-ADJ/NOPB

Description
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3966 3A Fast Ultra Low Dropout Linear Regulator - LP3966ES-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LP3966 3A Fast Ultra Low Dropout Linear Regulator
LP3966ES-ADJ/NOPB
LP3966 3A Fast Ultra Low Dropout Linear Regulator LP3966ES-ADJ/NOPB
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3A LDO Voltage Regulator IC
776-LP3966ES-ADJ/NOPB
3A LDO Voltage Regulator IC 776-LP3966ES-ADJ/NOPB
3A LDO Adj. 1.5% Acc. 80mV Dropout, TO-263, SMT Product overview: LP3966ES-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3966ES-ADJ/NOP B can be used for catalog matching and distributor lookup.

3A LDO Adj. 1.5% Acc. 80mV Dropout, TO-263, SMT Product overview: LP3966ES-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3966ES-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3966ES-ADJ/NOPB - 141168-LP3966ES-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3966ES-ADJ/NOPB
141168-LP3966ES-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3966ES-ADJ/NOPB 141168-LP3966ES-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 141168-LP3966ES-ADJ/ NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.8V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Output Voltage: 1.216 V to 5.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.216V Dropout Voltage-Max: 1.2V @ 3A Operating Supply Current: 9mA to 15mA Maximum Output Voltage: 5.1V Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): MIC29302WU; TS29153CM5; LP3966ESX-ADJ/NOPB; LP3966ES-ADJ/NOPB; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Communications & Networking, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 141168-LP3966ES-ADJ/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.8V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: 1.216 V to 5.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.216V
Dropout Voltage-Max: 1.2V @ 3A
Operating Supply Current: 9mA to 15mA
Maximum Output Voltage: 5.1V
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MIC29302WU; TS29153CM5; LP3966ESX-ADJ/NOPB; LP3966ES-ADJ/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3966ES-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3966ES-ADJ/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3966ES-ADJ/NOPB-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - 6472710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6472710
Voltage Regulators 6472710
3LP3966ES-ADJ/NOPB

3LP3966ES-ADJ/NOPB

Supplier's Site
Voltage Regulators - 6472710P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6472710P
Voltage Regulators 6472710P
3LP3966ES-ADJ/NOPB

3LP3966ES-ADJ/NOPB

Supplier's Site
Voltage Regulators - 1218989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1218989
Voltage Regulators 1218989
3LP3966ES-ADJ/NOPB

3LP3966ES-ADJ/NOPB

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3966ES-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3966ES-ADJ/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3966ES-ADJ/NOPB
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP3966ES-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3966ES-ADJ/NOPB
PMIC - Voltage Regulators - Linear LP3966ES-ADJ/NOPB
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3966ES-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3966ES-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3966ES-ADJ/NOPB
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3966ES-ADJ/NOPB
LDO Voltage Regulators LP3966ES-ADJ/NOPB
LDO Voltage Regulators 3A FAST ULTRA LDO LINEAR REG

LDO Voltage Regulators 3A FAST ULTRA LDO LINEAR REG

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3966ES-ADJ/NOPB 776-LP3966ES-ADJ/NOPB 141168-LP3966ES-ADJ/NOPB LP3966ES-ADJ/NOPB-ND 6472710 6472710P LP3966ES-ADJ/NOPB LP3966ES-ADJ/NOPB LP3966ES-ADJ/NOPB LP3966ES-ADJ/NOPB
Product Name LP3966 3A Fast Ultra Low Dropout Linear Regulator 3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3966ES-ADJ/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; D2pak (to-263) TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.22 to 5 volts 5 volts 1.22 volts 1.22 to 5.1 volts 1.22 volts 1.22 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data