Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3986TL-3030

Description
Manufacturer: National Semiconductor Win Source Part Number: 1317114-LP3986TL-303 0 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 320 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3V Supplier Device Package: 8-DSBGA (1.56x1.56) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-WFBGA, DSBGA PSRR: 60dB ~ 50dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 75 Current - Quiescent (Iq): 130 µA HTSUS: 8542.39.0001 Other Part Number: NATNSCLP3986TL-3030, 2156-LP3986TL-3030 Voltage Dropout (Max): 0.1V @ 150mA
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 1317114-LP3986TL-303 0 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 320 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3V Supplier Device Package: 8-DSBGA (1.56x1.56) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-WFBGA, DSBGA PSRR: 60dB ~ 50dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 75 Current - Quiescent (Iq): 130 µA HTSUS: 8542.39.0001 Other Part Number: NATNSCLP3986TL-3030, 2156-LP3986TL-3030 Voltage Dropout (Max): 0.1V @ 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317114-LP3986TL-3030 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317114-LP3986TL-3030
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317114-LP3986TL-3030
Manufacturer: National Semiconductor Win Source Part Number: 1317114-LP3986TL-303 0 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 320 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3V Supplier Device Package: 8-DSBGA (1.56x1.56) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-WFBGA, DSBGA PSRR: 60dB ~ 50dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 75 Current - Quiescent (Iq): 130 µA HTSUS: 8542.39.0001 Other Part Number: NATNSCLP3986TL-3030, 2156-LP3986TL-3030 Voltage Dropout (Max): 0.1V @ 150mA

Manufacturer: National Semiconductor
Win Source Part Number: 1317114-LP3986TL-3030
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 320 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: 8-DSBGA (1.56x1.56)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-WFBGA, DSBGA
PSRR: 60dB ~ 50dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 75
Current - Quiescent (Iq): 130 µA
HTSUS: 8542.39.0001
Other Part Number: NATNSCLP3986TL-3030,2156-LP3986TL-3030
Voltage Dropout (Max): 0.1V @ 150mA

Buy Now Datasheet
Singapore, Singapore
Dual SMD LDO Voltage Regulator IC
776-LP3986TL-3030
Dual SMD LDO Voltage Regulator IC 776-LP3986TL-3030
IC VREG DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PBGA8, 0.600 MM HEIGHT, MICRO, BUMP, SMD-8, Fixed Positive Multiple Output LDO Regulator Product overview: LP3986TL-3030 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SMD, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3986TL-3030 can be used for catalog matching and distributor lookup.

IC VREG DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PBGA8, 0.600 MM HEIGHT, MICRO, BUMP, SMD-8, Fixed Positive Multiple Output LDO Regulator Product overview: LP3986TL-3030 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SMD, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3986TL-3030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3986TL-3030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3986TL-3030
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3986TL-3030
IC REG LINEAR FIXED POS LDO REG

IC REG LINEAR FIXED POS LDO REG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1317114-LP3986TL-3030 776-LP3986TL-3030 LP3986TL-3030
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Dual SMD LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard; Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 8-WFBGA, DSBGA
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data