Micropower 150mA CMOS Voltage Regulator with Active Shutdown. 6-WSON -40 to 125
150-mA, low-dropout voltage regulator with active output discharge & bypass 6-WSON -40 to 125 Product overview: LP3995ILD-2.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3995ILD-2.8/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.92x3.29)
Fixed Positive LDO Regulator, 2.8V, 0.1V Dropout, CMOS
Fixed Positive LDO Regulator, 2.8V, 0.1V Dropout, CMOS
Manufacturer: Texas Instruments
Win Source Part Number: 133842-LP3995ILD-2.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (2.92x3.29)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 150μA to 200μA
PSRR: 60dB to 50dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.92x3.29)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.92x3.29)
IC REG LINEAR 2.8V 150MA 6WSON
LDO Voltage Regulators Micropower 150mA CMOS Voltage Regulator with Active Shutdown. 6-WSON -40 to 125
IC REG LINEAR 2.8V 150MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3995ILD-2.8/NOPB | 776-LP3995ILD-2.8/NOPB | 296-LP3995ILD-2.8/NOPBTR-ND | LP3995ILD-2.8/NOPB | 133842-LP3995ILD-2.8/NOPB | LP3995ILD-2.8/NOPB | LP3995ILD-2.8/NOPB | LP3995ILD-2.8/NOPB | LP3995ILD-2.8/NOPB |
| Product Name | LP3995 Micropower 150mA CMOS Voltage Regulator with Active Shutdown. | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3995ILD-2.8/NOPB | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA,WSON | Other; 6-WDFN Exposed Pad | Other; WSON6 | Other; 6-WSON (2.92x3.29) | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | Enable | Enable | |||||
| Output Voltage | 1.9 to 3 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 to ? volts | 2.8 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |