Texas Instruments LP3981 Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator LP3981IMM-2.5/NOPB

Description
Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3981 Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator - LP3981IMM-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP3981 Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator
LP3981IMM-2.5/NOPB
LP3981 Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator LP3981IMM-2.5/NOPB
Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 8-VSSOP -40 to 125

Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3981IMM-2.5/NOPB - 102561-LP3981IMM-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3981IMM-2.5/NOPB
102561-LP3981IMM-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3981IMM-2.5/NOPB 102561-LP3981IMM-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 102561-LP3981IMM-2.5 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.132V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.2V @ 300mA Operating Supply Current: 120μA to 210μA PSRR: 50dB to 55dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 102561-LP3981IMM-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.132V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.2V @ 300mA
Operating Supply Current: 120μA to 210μA
PSRR: 50dB to 55dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
2.5V 300mA 6V MSOP LDO Voltage Regulator IC
776-LP3981IMM-2.5/NOPB
2.5V 300mA 6V MSOP LDO Voltage Regulator IC 776-LP3981IMM-2.5/NOPB
2.5V LDO Regulator, 300mA, 6V In, MSOP, SMT Product overview: LP3981IMM-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 300mA, 6V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3981IMM-2.5/NO PB can be used for catalog matching and distributor lookup.

2.5V LDO Regulator, 300mA, 6V In, MSOP, SMT Product overview: LP3981IMM-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 300mA, 6V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3981IMM-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3981IMM-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3981IMM-2.5/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3981IMM-2.5/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3981IMM-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3981IMM-2.5/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3981IMM-2.5/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP

Buy Now Datasheet
IC REG LINEAR 2.5V 300MA 8VSSOP - 815-LP3981IMM-2.5/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 300MA 8VSSOP
815-LP3981IMM-2.5/NOPB
IC REG LINEAR 2.5V 300MA 8VSSOP 815-LP3981IMM-2.5/NOPB
IC REG LINEAR 2.5V 300MA 8VSSOP

IC REG LINEAR 2.5V 300MA 8VSSOP

Supplier's Site
Voltage Regulators - Linear - LP3981IMM-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3981IMM-2.5/NOPB
Voltage Regulators - Linear LP3981IMM-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3981IMM-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3981IMM-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3981IMM-2.5/NOPB
IC REG LINEAR 2.5V 300MA 8VSSOP

IC REG LINEAR 2.5V 300MA 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3981IMM-2.5/NOPB
LDO Voltage Regulators LP3981IMM-2.5/NOPB
LDO Voltage Regulators Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 8-VSSOP -40 to 125

LDO Voltage Regulators Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 8-VSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3981IMM-2.5/NOPB 102561-LP3981IMM-2.5/NOPB 776-LP3981IMM-2.5/NOPB LP3981IMM-2.5/NOPBCT-ND 815-LP3981IMM-2.5/NOPB LP3981IMM-2.5/NOPB LP3981IMM-2.5/NOPB LP3981IMM-2.5/NOPB
Product Name LP3981 Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - LP3981IMM-2.5/NOPB 2.5V 300mA 6V MSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 2.5V 300MA 8VSSOP Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; VSSOP,WSON SSOP; Other; 8-VSSOP Other; MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection
Output Voltage 2.5 to 3.3 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

4.5V Power Management IC - 713-BQ27200DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24171RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive Power Management IC - 713-BQ24392QRSERQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers