Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)
IC REG LINEAR 2.85V 250MA 4X2SON
IC REG LINEAR 2.85V 250MA 4X2SON
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-LP5907285QDQNRQ1CT-ND | LP5907285QDQNRQ1 | LP5907285QDQNRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-XDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |