The LP3996 is a dual low dropout regulator with 300 mA and 150 mA output currents and an integrated power-on-reset function, available in a 10-pin 3mm × 3mm WSON package. It operates from a 2.0 V to 6.0 V input, delivers 1.5% accuracy at room temperature, and has a dropout voltage of 210 mV at 300 mA. Quiescent current is 35 µA when enabled and less than 10 nA when disabled. The device is stable with ceramic capacitors as small as 1 µF and includes thermal shutdown protection. Output voltages for this variant are fixed at 3.3 V and 0.8 V.
Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset 10-WSON -40 to 85
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3)
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 0.8V2, CMOS
IC REG LINEAR 3.3V/0.8V 10WSON
IC REG LINEAR 3.3V/0.8V 10WSON
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3996SD-3308/NOPB | LP3996SD-3308/NOPBTR-ND | LP3996SD-3308/NOPB | LP3996SD-3308/NOPB | LP3996SD-3308/NOPB |
| Product Name | LP3996 Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Fixed | |||
| Package Type | Other; WSON | Other; 10-WFDFN Exposed Pad | Other; SOLCC10 | ||
| Special Features | Power Good | Over Temperature, Short Circuit | Enable | ||
| Output Voltage | 0.8000 to 3.3 volts | 0.8000 to 3.3 volts | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps |