Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3985IM5-3.1/NOPB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3985IM5-3.1/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3985IM5-3.1/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3985IM5-3.1/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.1V 150MA SOT23 Voltage Regulator IC
776-LP3985IM5-3.1/NOPB
3.1V 150MA SOT23 Voltage Regulator IC 776-LP3985IM5-3.1/NOPB
IC REG LINEAR 3.1V 150MA SOT23-5 Product overview: LP3985IM5-3.1/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3985IM5-3.1/NO PB can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.1V 150MA SOT23-5 Product overview: LP3985IM5-3.1/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3985IM5-3.1/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3985IM5-3.1/NOPB - 101834-LP3985IM5-3.1/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3985IM5-3.1/NOPB
101834-LP3985IM5-3.1/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3985IM5-3.1/NOPB 101834-LP3985IM5-3.1/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 101834-LP3985IM5-3.1 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.06V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.1V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.1V Dropout Voltage-Max: 0.1V @ 150mA Operating Supply Current: 150μA to 250μA PSRR: 50dB to 40dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): LD3985M30R; LP3985IM5-3.1; LP3985IM5X-3.1/NOPB; LP3985IM5-3.1/NOPB; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 101834-LP3985IM5-3.1/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.1V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.1V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 150μA to 250μA
PSRR: 50dB to 40dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LD3985M30R; LP3985IM5-3.1; LP3985IM5X-3.1/NOPB; LP3985IM5-3.1/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
IC REG LINEAR 3.1V 150MA SOT23-5 - 815-LP3985IM5-3.1/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.1V 150MA SOT23-5
815-LP3985IM5-3.1/NOPB
IC REG LINEAR 3.1V 150MA SOT23-5 815-LP3985IM5-3.1/NOPB
IC REG LINEAR 3.1V 150MA SOT23-5

IC REG LINEAR 3.1V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP3985IM5-3.1/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3985IM5-3.1/NOPB
PMIC - Voltage Regulators - Linear LP3985IM5-3.1/NOPB
IC REG LINEAR 3.1V 150MA SOT23-5

IC REG LINEAR 3.1V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3985IM5-3.1/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3985IM5-3.1/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3985IM5-3.1/NOPB
IC REG LINEAR 3.1V 150MA SOT23-5

IC REG LINEAR 3.1V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP3985IM5-3.1/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3985IM5-3.1/NOPB
Voltage Regulators - Linear LP3985IM5-3.1/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3985IM5-3.1/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3985IM5-3.1/NOPB
Voltage Regulators - Linear LP3985IM5-3.1/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3985IM5-3.1/NOPBTR-ND 776-LP3985IM5-3.1/NOPB 101834-LP3985IM5-3.1/NOPB 815-LP3985IM5-3.1/NOPB LP3985IM5-3.1/NOPB LP3985IM5-3.1/NOPB LP3985IM5-3.1/NOPB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.1V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3985IM5-3.1/NOPB IC REG LINEAR 3.1V 150MA SOT23-5 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Bulk SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data