The LP3985IM5-5.0/NOPB is a micropower, 150-mA low-noise ultra-low-dropout CMOS voltage regulator with a fixed 5.0-V output, housed in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm. It operates with an input voltage range of 2.5 V to 6 V, maintains a maximum dropout voltage of 100 mV at full load, and draws less than 1.5 μA in shutdown mode. The regulator delivers 30 μV RMS output noise over 10 Hz to 100 kHz, features a 200 μs typical turn-on time, and supports operation from −40°C to 125°C junction temperature. It includes thermal shutdown and short-circuit current limit protection, and is stable with a 1-μF ceramic or tantalum output capacitor.
Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125
Texas Instruments LP3985IM5-5.0/NOPB
Texas Instruments LP3985IM5-5.0/NOPB
Texas Instruments LP3985IM5-5.0/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 019854-LP3985IM5-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 150μA to 250μA
PSRR: 50dB to 40dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management
5V LDO Regulator, 150mA, 2% Accuracy, SOT-23, 2.5-6V In Product overview: LP3985IM5-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 6V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3985IM5-5.0/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 5V 150MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 5V 150MA SOT23-5
LDO Voltage Regulators MicroPwr 150mA LDO CMOS Vtg Reg
IC REG LINEAR 5V 150MA SOT23-5
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3985IM5-5.0/NOPB | 7616706P | 7616706 | 019854-LP3985IM5-5.0/NOPB | 776-LP3985IM5-5.0/NOPB | LP3985IM5-5.0/NOPBTR-ND | LP3985IM5-5.0/NOPB | LP3985IM5-5.0/NOPB | LP3985IM5-5.0/NOPB | LP3985IM5-5.0/NOPB | LP3985IM5-5.0/NOPB |
| Product Name | LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3985IM5-5.0/NOPB | 5V 150mA 6V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; DSBGA,SOT-23 | SOT23; Other; SOT-23 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23-5 | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||||
| Output Voltage | 2.5 to 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |