Texas Instruments LP3988 Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good LP3988IMF-3.3/NOPB

Description
Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-SOT-23
Request a Quote
Description
Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3988 is a 150-mA micropower ultra-low-dropout CMOS voltage regulator with a power-good output, designed for battery-powered portable applications. It operates from a 2.5-V to 6-V input and maintains a typical dropout voltage of 80 mV at full load. The device features a power-good flag output, logic-controlled enable, thermal shutdown, and short-circuit current limiting, with a quiescent current of ≤1 µA in shutdown mode. It is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and is specified for operation from −40°C to +125°C. The LP3988IMF-3.3/NOPB variant provides a fixed 3.3-V output voltage.

Datasheet Summary
Powered by GS/AI

The LP3988 is a 150-mA micropower ultra-low-dropout CMOS voltage regulator with a power-good output, designed for battery-powered portable applications. It operates from a 2.5-V to 6-V input and maintains a typical dropout voltage of 80 mV at full load. The device features a power-good flag output, logic-controlled enable, thermal shutdown, and short-circuit current limiting, with a quiescent current of ≤1 µA in shutdown mode. It is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and is specified for operation from −40°C to +125°C. The LP3988IMF-3.3/NOPB variant provides a fixed 3.3-V output voltage.

Suppliers

Company
Product
Description
Supplier Links
LP3988 Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good - LP3988IMF-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LP3988 Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good
LP3988IMF-3.3/NOPB
LP3988 Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good LP3988IMF-3.3/NOPB
Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-SOT-23

Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-SOT-23

Buy Now Datasheet
 - LP3988IMF-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.15V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3.3V, 0.15V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
 - LP3988IMF-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.15V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3.3V, 0.15V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
3.3V 150mA SOT-23 LDO Voltage Regulator IC
776-LP3988IMF-3.3/NOPB
3.3V 150mA SOT-23 LDO Voltage Regulator IC 776-LP3988IMF-3.3/NOPB
3.3V LDO Regulator, 150mA, 80mV Dropout, SOT-23 Product overview: LP3988IMF-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3988IMF-3.3/NO PB can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 150mA, 80mV Dropout, SOT-23 Product overview: LP3988IMF-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3988IMF-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3988IMF-3.3/NOPB - 019860-LP3988IMF-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3988IMF-3.3/NOPB
019860-LP3988IMF-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3988IMF-3.3/NOPB 019860-LP3988IMF-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019860-LP3988IMF-3.3 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.08V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 150mA Output Voltage: 3.3V Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.15V @ 150mA Operating Supply Current: 120μA to 200μA PSRR: 65dB to 45dB (1kHz to 10kHz) Protection Features: Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 019860-LP3988IMF-3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.08V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 150mA
Output Voltage: 3.3V
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 120μA to 200μA
PSRR: 65dB to 45dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3988IMF-3.3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3988IMF-3.3/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3988IMF-3.3/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3988IMF-3.3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3988IMF-3.3/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3988IMF-3.3/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3988IMF-3.3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3988IMF-3.3/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3988IMF-3.3/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3988IMF-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3988IMF-3.3/NOPB
Voltage Regulators - Linear LP3988IMF-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3988IMF-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3988IMF-3.3/NOPB
Voltage Regulators - Linear LP3988IMF-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
IC REG LINEAR 3.3V 150MA SOT23-5 - 815-LP3988IMF-3.3/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 150MA SOT23-5
815-LP3988IMF-3.3/NOPB
IC REG LINEAR 3.3V 150MA SOT23-5 815-LP3988IMF-3.3/NOPB
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3988IMF-3.3/NOPB
LDO Voltage Regulators LP3988IMF-3.3/NOPB
LDO Voltage Regulators MicroPwr 150mA Ultra LDO CMOS Vtg Reg

LDO Voltage Regulators MicroPwr 150mA Ultra LDO CMOS Vtg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3988IMF-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3988IMF-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3988IMF-3.3/NOPB
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP3988IMF-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3988IMF-3.3/NOPB
PMIC - Voltage Regulators - Linear LP3988IMF-3.3/NOPB
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3988IMF-3.3/NOPB LP3988IMF-3.3/NOPB 776-LP3988IMF-3.3/NOPB 019860-LP3988IMF-3.3/NOPB LP3988IMF-3.3/NOPBDKR-ND LP3988IMF-3.3/NOPB 815-LP3988IMF-3.3/NOPB LP3988IMF-3.3/NOPB LP3988IMF-3.3/NOPB LP3988IMF-3.3/NOPB
Product Name LP3988 Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 3.3V 150mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3988IMF-3.3/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear IC REG LINEAR 3.3V 150MA SOT23-5 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Enable, Power Good Over Temperature, Short Circuit Enable, Power Good
Output Voltage 1.8 to 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24296RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25170DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ21040DBVT - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details