The LP5900 is a 150-mA low-dropout regulator designed for RF and analog circuits, requiring no bypass capacitor and operating with 0.47-μF ceramic input and output capacitors. It supports input voltages from 2.5 V to 5.5 V and offers fixed output voltages from 1.5 V to 4.5 V in 25-mV steps, with ±2% output voltage tolerance. The device features a low quiescent current of 25 μA when enabled and less than 1 μA when disabled, a start-up time of 150 μs, and a typical dropout voltage of 80 mV. It includes thermal-overload and short-circuit protection, operates from −40°C to 125°C junction temperature, and provides 6.5 μV RMS output noise and 75 dB PSRR at 1 kHz. The LP5900SDX-1.5/NOPB is housed in a 6-pin WSON package measuring 2.50 mm × 2.20 mm nominally, with an exposed thermal pad requiring connection to a PCB copper area.
Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 6-WSON -40 to 125
Fixed Positive LDO Regulator, 1.5V, CMOS, PDSO6
IC REG LINEAR 1.5V 150MA 6WSON Product overview: LP5900SDX-1.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900SDX-1.5/NO
IC REG LINEAR 1.5V 150MA 6WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
IC REG LINEAR 1.5V 150MA 6WSON
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP5900SDX-1.5/NOPB | LP5900SDX-1.5/NOPB | 776-LP5900SDX-1.5/NOPB | LP5900SDX-1.5/NOPB | LP5900SDX-1.5/NOPB | LP5900SDX-1.5/NOPB |
| Product Name | LP5900 Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor | 1.5V 150MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,WSON | Other; SOLCC6 | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Enable | ||||
| Output Voltage | 1.5 to 4.5 volts | 1.5 volts | 1.5 to ? volts | 1.5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |