Texas Instruments 1.8V 0.7V LDO Voltage Regulator IC LP3963ES-1.8

Description
1.8V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: LP3963ES-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3963ES-1.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.8V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: LP3963ES-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3963ES-1.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 0.7V LDO Voltage Regulator IC
699-LP3963ES-1.8
1.8V 0.7V LDO Voltage Regulator IC 699-LP3963ES-1.8
1.8V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: LP3963ES-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3963ES-1.8 can be used for catalog matching and distributor lookup.

1.8V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: LP3963ES-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3963ES-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3963ES-1.8 - 071857-LP3963ES-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3963ES-1.8
071857-LP3963ES-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP3963ES-1.8 071857-LP3963ES-1.8
Manufacturer: Texas Instruments Win Source Part Number: 071857-LP3963ES-1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.2V @ 3A Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071857-LP3963ES-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.2V @ 3A
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP3963ES-1.8 071857-LP3963ES-1.8
Product Name 1.8V 0.7V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3963ES-1.8
Package Type Other; TO-263 DPAK; TO-263; Other; DDPAK/TO-263-5
Output Voltage 1.8 volts 1.8 volts
IOUT 3 amps 3 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data