The LP3982ILDX-3.3/NOPB is a micropower, ultra-low-dropout, low-noise 300-mA CMOS voltage regulator in an 8-pin WSON package with a 2.50mm × 3.00mm body size. It operates from a 2.5-V to 6-V input, delivers 300 mA output current with a typical dropout voltage of 120 mV, and draws 90 μA quiescent current. The device has a fixed 3.3-V output, 1-nA shutdown current, and includes overcurrent and thermal protection. It is stable with 2.2-μF ceramic output capacitors and features an open-drain fault output. The part operates from -40°C to 85°C and is RoHS compliant with a Level-3 MSL rating.
Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator 8-WSON -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-WSON (3x2.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-WSON (3x2.5)
300-mA, high-accuracy, low-dropout voltage regulator with power good & enable 8-WSON -40 to 85 Product overview: LP3982ILDX-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3982ILDX-3.3/N
LDO Voltage Regulators Micropower, Ultra-Low-Dropout, Low-Noise, 300-mA CMOS Regulator 8-WSON -40 to 85
IC REG LINEAR 3.3V 300MA 8WSON
IC REG LINEAR 3.3V 300MA 8WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-WSON (3x2.5)
IC REG LINEAR 3.3V 300MA 8WSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3982ILDX-3.3/NOPB | 296-LP3982ILDX-3.3/NOPBTR-ND | 776-LP3982ILDX-3.3/NOPB | LP3982ILDX-3.3/NOPB | LP3982ILDX-3.3/NOPB | LP3982ILDX-3.3/NOPB | LP3982ILDX-3.3/NOPB | LP3982ILDX-3.3/NOPB |
| Product Name | LP3982 Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; VSSOP,WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.25 to 6 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |