Texas Instruments LP3965 1.5A Fast Ultra Low Dropout Linear Regulator LP3965ES-3.3/NOPB

Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator - LP3965ES-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator
LP3965ES-3.3/NOPB
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator LP3965ES-3.3/NOPB
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5A 3.3V 7V LDO Voltage Regulator IC
776-LP3965ES-3.3/NOPB
1.5A 3.3V 7V LDO Voltage Regulator IC 776-LP3965ES-3.3/NOPB
1.5A 3.3V LDO Regulator, TO-263, 7V In, 1.5% Acc Product overview: LP3965ES-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 3.3V, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 3.3V, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3965ES-3.3/NOP B can be used for catalog matching and distributor lookup.

1.5A 3.3V LDO Regulator, TO-263, 7V In, 1.5% Acc Product overview: LP3965ES-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 3.3V, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 3.3V, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3965ES-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3965ES-3.3/NOPB - 141311-LP3965ES-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3965ES-3.3/NOPB
141311-LP3965ES-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3965ES-3.3/NOPB 141311-LP3965ES-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 141311-LP3965ES-3.3/ NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): MCP1827-3302E/ET; LP3965ESX-3.3/NOPB; LP3965ES-3.3/NOPB; LP3965ESX-3.3; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141311-LP3965ES-3.3/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MCP1827-3302E/ET; LP3965ESX-3.3/NOPB; LP3965ES-3.3/NOPB; LP3965ESX-3.3;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3965ES-3.3/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3965ES-3.3/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3965ES-3.3/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3965ES-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3965ES-3.3/NOPB
PMIC - Voltage Regulators - Linear LP3965ES-3.3/NOPB
IC REG LINEAR 3.3V 1.5A DDPAK

IC REG LINEAR 3.3V 1.5A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3965ES-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3965ES-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3965ES-3.3/NOPB
IC REG LINEAR 3.3V 1.5A DDPAK

IC REG LINEAR 3.3V 1.5A DDPAK

Supplier's Site
IC REG LIN 3.3V 1.5A DDPAK/TO263 - 815-LP3965ES-3.3/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 3.3V 1.5A DDPAK/TO263
815-LP3965ES-3.3/NOPB
IC REG LIN 3.3V 1.5A DDPAK/TO263 815-LP3965ES-3.3/NOPB
IC REG LIN 3.3V 1.5A DDPAK/TO263

IC REG LIN 3.3V 1.5A DDPAK/TO263

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3965ES-3.3/NOPB
LDO Voltage Regulators LP3965ES-3.3/NOPB
LDO Voltage Regulators 1.5A Fast Ultra LDO Linear Reg

LDO Voltage Regulators 1.5A Fast Ultra LDO Linear Reg

Buy Now Datasheet
Voltage Regulators - Linear - LP3965ES-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3965ES-3.3/NOPB
Voltage Regulators - Linear LP3965ES-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3965ES-3.3/NOPB 776-LP3965ES-3.3/NOPB 141311-LP3965ES-3.3/NOPB LP3965ES-3.3/NOPB-ND LP3965ES-3.3/NOPB LP3965ES-3.3/NOPB 815-LP3965ES-3.3/NOPB LP3965ES-3.3/NOPB LP3965ES-3.3/NOPB
Product Name LP3965 1.5A Fast Ultra Low Dropout Linear Regulator 1.5A 3.3V 7V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3965ES-3.3/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN 3.3V 1.5A DDPAK/TO263 LDO Voltage Regulators Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 Other; TO-263 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.22 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24195RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25910YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 36-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27421YZFT-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers