Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-SOT-23 -40 to 125
150mA LDO 2.85V, 80mV Dropout, SOT-23-5, Automotive Product overview: LP3988QMFX-2P85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 150mA, 2.85V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 150mA, 2.85V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3988QMFX-2P85 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.85V, 0.15V Dropout, CMOS, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LIN 2.85V 150MA SOT23-5
LDO Voltage Regulators Micropower 150mA LDO CMOS VTG Reg
IC REG LIN 2.85V 150MA SOT23-5
LDO Regulator Pos 0V to 6V 0.15A Automotive 5-Pin SOT-23 T/R
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3988QMFX-2P85 | 776-LP3988QMFX-2P85 | LP3988QMFX-2P85 | 296-40350-2-ND | LP3988QMFX-2P85 | LP3988QMFX-2P85 | LP3988QMFX-2P85 | 815-LP3988QMFX-2P85 |
| Product Name | LP3988-Q1 Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good | Automotive 150mA 2.85V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Regulator Pos 0V to 6V 0.15A Automotive 5-Pin SOT-23 T/R | |
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-23 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Over Temperature, Short Circuit | Enable, Power Good | |||||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |