Texas Instruments LP3981 Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator LP3981ILDX-2.8/NOPB

Description
Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 6-WSON -40 to 125
Request a Quote
Description
Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 6-WSON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3981ILDX-2.8/NOPB is a micropower, 300-mA ultra-low-dropout CMOS voltage regulator with a fixed 2.8-V output, available in a 6-pin WSON package measuring 4.00 mm × 3.00 mm. It operates from a 2.5-V to 6-V input, draws ≤1-μA quiescent current in shutdown, and maintains a typical dropout voltage of 132 mV at full load. The device provides 60-dB power supply rejection at 1 kHz, 35-μVrms output noise over 10 Hz to 100 kHz, and a 120-μs turn-on time. It includes logic-controlled enable, thermal shutdown, and short-circuit current limit. Operating temperature range is -40°C to +125°C, and it is stable with ceramic or high-quality tantalum capacitors.

Datasheet Summary
Powered by GS/AI

The LP3981ILDX-2.8/NOPB is a micropower, 300-mA ultra-low-dropout CMOS voltage regulator with a fixed 2.8-V output, available in a 6-pin WSON package measuring 4.00 mm × 3.00 mm. It operates from a 2.5-V to 6-V input, draws ≤1-μA quiescent current in shutdown, and maintains a typical dropout voltage of 132 mV at full load. The device provides 60-dB power supply rejection at 1 kHz, 35-μVrms output noise over 10 Hz to 100 kHz, and a 120-μs turn-on time. It includes logic-controlled enable, thermal shutdown, and short-circuit current limit. Operating temperature range is -40°C to +125°C, and it is stable with ceramic or high-quality tantalum capacitors.

Suppliers

Company
Product
Description
Supplier Links
LP3981 Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator - LP3981ILDX-2.8/NOPB - Texas Instruments
Dallas, TX, United States
LP3981 Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator
LP3981ILDX-2.8/NOPB
LP3981 Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator LP3981ILDX-2.8/NOPB
Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 6-WSON -40 to 125

Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 6-WSON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-43304-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-43304-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-43304-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3981ILDX-2.8/NOPB - 1056723-LP3981ILDX-2.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3981ILDX-2.8/NOPB
1056723-LP3981ILDX-2.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3981ILDX-2.8/NOPB 1056723-LP3981ILDX-2.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056723-LP3981ILDX-2 .8/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WSON (3x4) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.2V @ 300mA Operating Supply Current: 120μA to 210μA PSRR: 50dB to 55dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056723-LP3981ILDX-2.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (3x4)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.2V @ 300mA
Operating Supply Current: 120μA to 210μA
PSRR: 50dB to 55dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.8V 0.3A LDO Voltage Regulator IC
776-LP3981ILDX-2.8/NOPB
2.8V 0.3A LDO Voltage Regulator IC 776-LP3981ILDX-2.8/NOPB
IC REG LDO 2.8V 0.3A 6WSON Product overview: LP3981ILDX-2.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3981ILDX-2.8/N OPB can be used for catalog matching and distributor lookup.

IC REG LDO 2.8V 0.3A 6WSON Product overview: LP3981ILDX-2.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3981ILDX-2.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3981ILDX-2.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3981ILDX-2.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3981ILDX-2.8/NOPB
IC REG LINEAR 2.8V 300MA 6WSON

IC REG LINEAR 2.8V 300MA 6WSON

Supplier's Site
IC REG LINEAR 2.8V 300MA 6WSON - 815-LP3981ILDX-2.8/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 300MA 6WSON
815-LP3981ILDX-2.8/NOPB
IC REG LINEAR 2.8V 300MA 6WSON 815-LP3981ILDX-2.8/NOPB
IC REG LINEAR 2.8V 300MA 6WSON

IC REG LINEAR 2.8V 300MA 6WSON

Supplier's Site
Voltage Regulators - Linear - LP3981ILDX-2.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3981ILDX-2.8/NOPB
Voltage Regulators - Linear LP3981ILDX-2.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)

Buy Now
Voltage Regulators - Linear - LP3981ILDX-2.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3981ILDX-2.8/NOPB
Voltage Regulators - Linear LP3981ILDX-2.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3981ILDX-2.8/NOPB
LDO Voltage Regulators LP3981ILDX-2.8/NOPB
LDO Voltage Regulators Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 6-WSON -40 to 125

LDO Voltage Regulators Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 6-WSON -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3981ILDX-2.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3981ILDX-2.8/NOPB
PMIC - Voltage Regulators - Linear LP3981ILDX-2.8/NOPB
IC REG LINEAR 2.8V 300MA 6WSON

IC REG LINEAR 2.8V 300MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3981ILDX-2.8/NOPB 296-43304-2-ND 1056723-LP3981ILDX-2.8/NOPB 776-LP3981ILDX-2.8/NOPB LP3981ILDX-2.8/NOPB 815-LP3981ILDX-2.8/NOPB LP3981ILDX-2.8/NOPB LP3981ILDX-2.8/NOPB LP3981ILDX-2.8/NOPB
Product Name LP3981 Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3981ILDX-2.8/NOPB 2.8V 0.3A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 2.8V 300MA 6WSON Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; VSSOP,WSON Other; 6-WDFN Exposed Pad Other; 6-WSON (3x4) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 to 3.3 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 to ? volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24022DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24109RHLT - 1023841-BQ24109RHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24295RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details