Texas Instruments LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications. LP3999ITL-2.5/NOPB

Description
Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125
Request a Quote
Description
Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3999ITL-2.5/NOPB is a low noise voltage regulator designed for RF and analog applications, providing a stable output current of 150mA. It operates within an input voltage range of 2.5V to 6.0V and features a typical dropout voltage of 60mV at full load. The device is characterized by low quiescent current, virtually zero when disabled, which is beneficial for battery-powered applications. It has an output noise of 10OºVrms over a frequency range of 10Hz to 100kHz, making it suitable for sensitive RF applications. The LP3999 is stable with a small 1.0OºF ceramic output capacitor, allowing for compact designs. It includes thermal overload and short-circuit protection, ensuring reliability in various operating conditions. The junction temperature range for this device is specified from -40°C to +125°C, accommodating a wide range of environmental conditions. The device is packaged in a 5-pin DSBGA format, which minimizes board space usage.

Datasheet Summary
Powered by GS/AI

The LP3999ITL-2.5/NOPB is a low noise voltage regulator designed for RF and analog applications, providing a stable output current of 150mA. It operates within an input voltage range of 2.5V to 6.0V and features a typical dropout voltage of 60mV at full load. The device is characterized by low quiescent current, virtually zero when disabled, which is beneficial for battery-powered applications. It has an output noise of 10OºVrms over a frequency range of 10Hz to 100kHz, making it suitable for sensitive RF applications. The LP3999 is stable with a small 1.0OºF ceramic output capacitor, allowing for compact designs. It includes thermal overload and short-circuit protection, ensuring reliability in various operating conditions. The junction temperature range for this device is specified from -40°C to +125°C, accommodating a wide range of environmental conditions. The device is packaged in a 5-pin DSBGA format, which minimizes board space usage.

Suppliers

Company
Product
Description
Supplier Links
LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications. - LP3999ITL-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications.
LP3999ITL-2.5/NOPB
LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications. LP3999ITL-2.5/NOPB
Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125

Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125

Buy Now Datasheet
 - LP3999ITL-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications.

LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications.

Supplier's Site Datasheet
 - LP3999ITL-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications.

LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3999ITL-2.5/NOPB - 779891-LP3999ITL-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3999ITL-2.5/NOPB
779891-LP3999ITL-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3999ITL-2.5/NOPB 779891-LP3999ITL-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779891-LP3999ITL-2.5 /NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 5-WFBGA, DSBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: LP3999 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA ~ 200μA PSRR: 60dB (1kHz ~ 10kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: 5-DSBGA Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.1V @ 150mA Alternative Parts (Cross-Reference): MC78PC25NTRG; MC78PC25NTR; XC6215P252GR-G; S-1111B25MC-NYKTFU; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779891-LP3999ITL-2.5/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 5-WFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: LP3999
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA ~ 200μA
PSRR: 60dB (1kHz ~ 10kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 5-DSBGA
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.1V @ 150mA
Alternative Parts (Cross-Reference): MC78PC25NTRG; MC78PC25NTR; XC6215P252GR-G; S-1111B25MC-NYKTFU;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LP3999ITL-2.5/NOPB
Voltage Regulator IC 776-LP3999ITL-2.5/NOPB
150-mA, low-noise, low-dropout voltage regulator with enable 5-DSBGA -40 to 125 Product overview: LP3999ITL-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3999ITL-2.5/NO PB can be used for catalog matching and distributor lookup.

150-mA, low-noise, low-dropout voltage regulator with enable 5-DSBGA -40 to 125 Product overview: LP3999ITL-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3999ITL-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3999ITL-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3999ITL-2.5/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3999ITL-2.5/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3999ITL-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3999ITL-2.5/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3999ITL-2.5/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3999ITL-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3999ITL-2.5/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3999ITL-2.5/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Buy Now Datasheet
IC REG LINEAR 2.5V 150MA 5DSBGA - 815-LP3999ITL-2.5/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 150MA 5DSBGA
815-LP3999ITL-2.5/NOPB
IC REG LINEAR 2.5V 150MA 5DSBGA 815-LP3999ITL-2.5/NOPB
IC REG LINEAR 2.5V 150MA 5DSBGA

IC REG LINEAR 2.5V 150MA 5DSBGA

Supplier's Site
Voltage Regulators - Linear - LP3999ITL-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3999ITL-2.5/NOPB
Voltage Regulators - Linear LP3999ITL-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Buy Now
Voltage Regulators - Linear - LP3999ITL-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3999ITL-2.5/NOPB
Voltage Regulators - Linear LP3999ITL-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.5x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.5x1.2)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3999ITL-2.5/NOPB
LDO Voltage Regulators LP3999ITL-2.5/NOPB
LDO Voltage Regulators Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125

LDO Voltage Regulators Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3999ITL-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3999ITL-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3999ITL-2.5/NOPB
IC REG LINEAR 2.5V 150MA 5DSBGA

IC REG LINEAR 2.5V 150MA 5DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - LP3999ITL-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3999ITL-2.5/NOPB
PMIC - Voltage Regulators - Linear LP3999ITL-2.5/NOPB
IC REG LINEAR 2.5V 150MA 5DSBGA

IC REG LINEAR 2.5V 150MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3999ITL-2.5/NOPB LP3999ITL-2.5/NOPB 779891-LP3999ITL-2.5/NOPB 776-LP3999ITL-2.5/NOPB LP3999ITL-2.5/NOPBDKR-ND 815-LP3999ITL-2.5/NOPB LP3999ITL-2.5/NOPB LP3999ITL-2.5/NOPB LP3999ITL-2.5/NOPB LP3999ITL-2.5/NOPB
Product Name LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications. PMIC - PMIC - Voltage Regulators - Linear - LP3999ITL-2.5/NOPB Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 2.5V 150MA 5DSBGA Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA Other; DSBGA5 Other; 5-WFBGA, DSBGA Other; 5-WFBGA, DSBGA Other; 5-WFBGA, DSBGA Other; 5-WFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Enable Over Temperature, Short Circuit Enable
Output Voltage 1.5 to 3.3 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24352DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24092DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25120YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ21061YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details