Texas Instruments LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907QMFX-4.5Q1

Description
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator - LP5907QMFX-4.5Q1 - Texas Instruments
Dallas, TX, United States
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator
LP5907QMFX-4.5Q1
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907QMFX-4.5Q1
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40367-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40367-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40367-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40367-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40367-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40367-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40367-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40367-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40367-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power SOT-23 Voltage Regulator IC
776-LP5907QMFX-4.5Q1
Automotive Low-Power SOT-23 Voltage Regulator IC 776-LP5907QMFX-4.5Q1
Automotive, 250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable 5-SOT-23 -40 to 125 Product overview: LP5907QMFX-4.5Q1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907QMFX-4.5Q1 can be used for catalog matching and distributor lookup.

Automotive, 250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable 5-SOT-23 -40 to 125 Product overview: LP5907QMFX-4.5Q1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907QMFX-4.5Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP5907QMFX-4.5Q1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 4.5V, 0.25V Dropout, PDSO5

Fixed Positive LDO Regulator, 4.5V, 0.25V Dropout, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320124-LP5907QMFX-4.5Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320124-LP5907QMFX-4.5Q1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320124-LP5907QMFX-4.5Q1
Manufacturer: Texas Instruments Win Source Part Number: 1320124-LP5907QMFX-4 .5Q1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 425 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 4.5V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 PSRR: 90dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 25 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40367-1,296-4036 7-2,-296-40367-1-ND, 2156-LP5907QMFX-4.5Q 1,TEXTISLP5907QMFX-4 .5Q1,296-40367-6,LP5 907QMFX-4.5Q1-ND Base Product Number: LP5907 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.25V @ 250mA

Manufacturer: Texas Instruments
Win Source Part Number: 1320124-LP5907QMFX-4.5Q1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 425 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 4.5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
PSRR: 90dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 25 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40367-1,296-40367-2,-296-40367-1-ND,2156-LP5907QMFX-4.5Q1,TEXTISLP5907QMFX-4.5Q1,296-40367-6,LP5907QMFX-4.5Q1-ND
Base Product Number: LP5907
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.25V @ 250mA

Buy Now Datasheet
Voltage Regulators - Linear - LP5907QMFX-4.5Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5907QMFX-4.5Q1
Voltage Regulators - Linear LP5907QMFX-4.5Q1
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5907QMFX-4.5Q1
LDO Voltage Regulators LP5907QMFX-4.5Q1
LDO Voltage Regulators Auto 250mA,Ultra- Low Noise LDO Reg

LDO Voltage Regulators Auto 250mA,Ultra- Low Noise LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5907QMFX-4.5Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5907QMFX-4.5Q1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5907QMFX-4.5Q1
IC REG LINEAR 4.5V 250MA SOT23-5

IC REG LINEAR 4.5V 250MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP5907QMFX-4.5Q1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5907QMFX-4.5Q1
PMIC - Voltage Regulators - Linear LP5907QMFX-4.5Q1
IC REG LINEAR 4.5V 250MA SOT23-5

IC REG LINEAR 4.5V 250MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5907QMFX-4.5Q1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5907QMFX-4.5Q1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5907QMFX-4.5Q1
IC REG LINEAR 4.5V 250MA SOT23-5

IC REG LINEAR 4.5V 250MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP5907QMFX-4.5Q1 296-40367-2-ND 776-LP5907QMFX-4.5Q1 LP5907QMFX-4.5Q1 1320124-LP5907QMFX-4.5Q1 LP5907QMFX-4.5Q1 LP5907QMFX-4.5Q1 LP5907QMFX-4.5Q1 LP5907QMFX-4.5Q1 LP5907QMFX-4.5Q1
Product Name LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Automotive Low-Power SOT-23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit Enable Enable
Output Voltage 1.2 to 4.5 volts 4.5 volts 4.5 volts 4.5 to ? volts 4.5 volts 4.5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24616RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ25887RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24232HRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details