Texas Instruments LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907MFX-2.85/NOPB

Description
250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator - LP5907MFX-2.85/NOPB - Texas Instruments
Dallas, TX, United States
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator
LP5907MFX-2.85/NOPB
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907MFX-2.85/NOPB
250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Regulator IC
776-LP5907MFX-2.85/NOPB
Low-Power SOT-23 Voltage Regulator IC 776-LP5907MFX-2.85/NOPB
250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable 5-SOT-23 -40 to 125 Product overview: LP5907MFX-2.85/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907MFX-2.85/N OPB can be used for catalog matching and distributor lookup.

250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable 5-SOT-23 -40 to 125 Product overview: LP5907MFX-2.85/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907MFX-2.85/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47338-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47338-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47338-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47338-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47338-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47338-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47338-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47338-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47338-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
 - LP5907MFX-2.85/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.85V, 0.25V Dropout, PDSO5

Fixed Positive LDO Regulator, 2.85V, 0.25V Dropout, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5907MFX-2.85/NOPB - 1203948-LP5907MFX-2.85/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5907MFX-2.85/NOPB
1203948-LP5907MFX-2.85/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5907MFX-2.85/NOPB 1203948-LP5907MFX-2.85/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1203948-LP5907MFX-2. 85/NOPB Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 250mA Family Name: LP5907 Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 90dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 425μA Alternative Parts (Cross-Reference): RP107N291B-TR-F; RP107N291D-TR-F; TCR3DF28; RP114N281B-TR-FE; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.85V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.25V at 250mA Current - Quiescent (Iq): 25μA

Manufacturer: Texas Instruments
Win Source Part Number: 1203948-LP5907MFX-2.85/NOPB
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Family Name: LP5907
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 90dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 425μA
Alternative Parts (Cross-Reference): RP107N291B-TR-F; RP107N291D-TR-F; TCR3DF28; RP114N281B-TR-FE;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.85V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.25V at 250mA
Current - Quiescent (Iq): 25μA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP5907MFX-2.85/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5907MFX-2.85/NOPB
PMIC - Voltage Regulators - Linear LP5907MFX-2.85/NOPB
IC REG LIN 2.85V 250MA SOT23-5

IC REG LIN 2.85V 250MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5907MFX-2.85/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5907MFX-2.85/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5907MFX-2.85/NOPB
IC REG LIN 2.85V 250MA SOT23-5

IC REG LIN 2.85V 250MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5907MFX-2.85/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5907MFX-2.85/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5907MFX-2.85/NOPB
IC REG LIN 2.85V 250MA SOT23-5

IC REG LIN 2.85V 250MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP5907MFX-2.85/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5907MFX-2.85/NOPB
Voltage Regulators - Linear LP5907MFX-2.85/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP5907MFX-2.85/NOPB 776-LP5907MFX-2.85/NOPB 296-47338-6-ND LP5907MFX-2.85/NOPB 1203948-LP5907MFX-2.85/NOPB LP5907MFX-2.85/NOPB LP5907MFX-2.85/NOPB LP5907MFX-2.85/NOPB LP5907MFX-2.85/NOPB
Product Name LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator Low-Power SOT-23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP5907MFX-2.85/NOPB PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23,X2SON Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge Over Temperature, Short Circuit Enable Enable
Output Voltage 1.2 to 4.5 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 to ? volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25601DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24123RHLTG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM2941QML-SP 1A Low Dropout Adjustable Regulator - 5962R9166704VYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ21040DBVR - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details