Manufacturer: Texas Instruments
Win Source Part Number: 779879-LP3987ITLX-2.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-WFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: LP3987
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 200μA
PSRR: 50dB ~ 10dB (10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 5-DSBGA
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.1V @ 150mA
Alternative Parts (Cross-Reference): XC6218P252HR-G; SA57017-24UK; XC6218P252HR; ISL9021IIFZ-T;
Introduction Date: January 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
IC REG LINEAR FIXED POS LDO REG Product overview: LP3987ITLX-2.5/NOPB from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3987ITLX-2.5/N
IC REG LINEAR 2.5V 150MA 5DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
IC REG LINEAR 2.5V 150MA 5DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 779879-LP3987ITLX-2.5/NOPB | LP3987ITLX-2.5/NOPBTR-ND | 776-LP3987ITLX-2.5/NOPB | LP3987ITLX-2.5/NOPB | LP3987ITLX-2.5/NOPB | LP3987ITLX-2.5/NOPB | LP3987ITLX-2.5/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP3987ITLX-2.5/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | Other; Bulk | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |