Manufacturer: Texas Instruments
Win Source Part Number: 121426-LP3982IMM-2.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2.82V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.82V
Dropout Voltage-Max: 0.22V @ 200mA
Operating Supply Current: 270μA
Protection Features: Over Current, Over Temperature, Reverse Polarity
IC VREG 2.82 V FIXED POSITIVE LDO REGULATOR, 0.22 V DROPOUT, PDSO8, MSOP-8, Fixed Positive Single Output LDO Regulator Product overview: LP3982IMM-2.82/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.82 V, 0.22 V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.82 V, 0.22 V, MSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3982IMM-2.82/N
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP
IC REG LINEAR 2.82V 300MA 8VSSOP
IC REG LINEAR 2.82V 300MA 8VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 121426-LP3982IMM-2.82/NOPB | 776-LP3982IMM-2.82/NOPB | LP3982IMM-2.82/NOPBTR-ND | LP3982IMM-2.82/NOPB | LP3982IMM-2.82/NOPB | LP3982IMM-2.82/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP3982IMM-2.82/NOPB | 2.82 V 0.22 V MSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SSOP; Other; 8-VSSOP | Other; MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |