Texas Instruments LP3996 Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset LP3996SDX-3308/NOPB

Description
Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset 10-WSON -40 to 85
Request a Quote
Description
Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset 10-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3996SDX-3308/NOPB is a dual linear regulator from Texas Instruments, featuring two outputs capable of sourcing 300mA and 150mA, respectively. It operates within an input voltage range of 2.0V to 6.0V and has a low dropout voltage of 210mV at 300mA. The device offers 1.5% accuracy at room temperature and includes a power-on-reset (POR) function with adjustable delay, enhancing system reliability. The LP3996 is designed to be stable with ceramic capacitors as low as 1µF, making it suitable for compact applications. It also features thermal shutdown protection and ultra-low quiescent current of 35µA when enabled, and virtually zero current when disabled. The product is available in a 10-pin, 3mm x 3mm lead-free package, making it a versatile choice for applications such as cellular handsets, PDAs, and wireless network adaptors.

Datasheet Summary
Powered by GS/AI

The LP3996SDX-3308/NOPB is a dual linear regulator from Texas Instruments, featuring two outputs capable of sourcing 300mA and 150mA, respectively. It operates within an input voltage range of 2.0V to 6.0V and has a low dropout voltage of 210mV at 300mA. The device offers 1.5% accuracy at room temperature and includes a power-on-reset (POR) function with adjustable delay, enhancing system reliability. The LP3996 is designed to be stable with ceramic capacitors as low as 1µF, making it suitable for compact applications. It also features thermal shutdown protection and ultra-low quiescent current of 35µA when enabled, and virtually zero current when disabled. The product is available in a 10-pin, 3mm x 3mm lead-free package, making it a versatile choice for applications such as cellular handsets, PDAs, and wireless network adaptors.

Suppliers

Company
Product
Description
Supplier Links
LP3996 Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset - LP3996SDX-3308/NOPB - Texas Instruments
Dallas, TX, United States
LP3996 Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset
LP3996SDX-3308/NOPB
LP3996 Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset LP3996SDX-3308/NOPB
Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset 10-WSON -40 to 85

Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset 10-WSON -40 to 85

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3996SDX-3308/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3996SDX-3308/NOPB
PMIC - Voltage Regulators - Linear LP3996SDX-3308/NOPB
IC REG LINEAR 3.3V/0.8V 10WSON

IC REG LINEAR 3.3V/0.8V 10WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3996SDX-3308/NOPB LP3996SDX-3308/NOPB
Product Name LP3996 Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable
Package Type Other; WSON
Special Features Power Good Enable
Output Voltage 0.8000 to 3.3 volts
IOUT 0.1500 amps 0.1500 to 0.3000 amps
Unlock Full Specs
to access all available technical data