Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - LP3987ITL-2.8/NOPB LP3987ITL-2.8/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779876-LP3987ITL-2.8 /NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 5-WFBGA, DSBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: LP3987 Output Voltage: 2.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA ~ 200μA PSRR: 50dB ~ 10dB (10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 5-DSBGA Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.1V @ 150mA Alternative Parts (Cross-Reference): NCP583XV28T1G; LP2985A-27UK; LP2985A-28UK; LP2985AB-28UK/G; Introduction Date: January 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779876-LP3987ITL-2.8 /NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 5-WFBGA, DSBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: LP3987 Output Voltage: 2.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA ~ 200μA PSRR: 50dB ~ 10dB (10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 5-DSBGA Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.1V @ 150mA Alternative Parts (Cross-Reference): NCP583XV28T1G; LP2985A-27UK; LP2985A-28UK; LP2985AB-28UK/G; Introduction Date: January 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP3987ITL-2.8/NOPB - 779876-LP3987ITL-2.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3987ITL-2.8/NOPB
779876-LP3987ITL-2.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3987ITL-2.8/NOPB 779876-LP3987ITL-2.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779876-LP3987ITL-2.8 /NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 5-WFBGA, DSBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: LP3987 Output Voltage: 2.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA ~ 200μA PSRR: 50dB ~ 10dB (10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 5-DSBGA Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.1V @ 150mA Alternative Parts (Cross-Reference): NCP583XV28T1G; LP2985A-27UK; LP2985A-28UK; LP2985AB-28UK/G; Introduction Date: January 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 779876-LP3987ITL-2.8/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-WFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: LP3987
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 200μA
PSRR: 50dB ~ 10dB (10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 5-DSBGA
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.1V @ 150mA
Alternative Parts (Cross-Reference): NCP583XV28T1G; LP2985A-27UK; LP2985A-28UK; LP2985AB-28UK/G;
Introduction Date: January 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3987ITL-2.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3987ITL-2.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3987ITL-2.8/NOPB
IC REG LINEAR 2.8V 150MA 5DSBGA

IC REG LINEAR 2.8V 150MA 5DSBGA

Supplier's Site
Voltage Regulators - Linear - LP3987ITL-2.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3987ITL-2.8/NOPB
Voltage Regulators - Linear LP3987ITL-2.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3987ITL-2.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3987ITL-2.8/NOPB
PMIC - Voltage Regulators - Linear LP3987ITL-2.8/NOPB
IC REG LINEAR 2.8V 150MA 5DSBGA

IC REG LINEAR 2.8V 150MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 779876-LP3987ITL-2.8/NOPB LP3987ITL-2.8/NOPB LP3987ITL-2.8/NOPB LP3987ITL-2.8/NOPB
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP3987ITL-2.8/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type Other; 5-WFBGA, DSBGA Other; 5-WFBGA, DSBGA
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data