Adj. LDO Regulator, 800mA, 1.216V-5.1V, 240mV Dropout, SMT Product overview: LP3964EMPX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 1.216V, 5.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 1.216V, 5.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3964EMPX-ADJ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5
IC REG LIN POS ADJ 800MA SOT223
IC REG LIN POS ADJ 800MA SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP3964EMPX-ADJ | LP3964EMPX-ADJTR-ND | LP3964EMPX-ADJ | LP3964EMPX-ADJ |
| Product Name | 800mA 1.216V 5.1V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; TO-261-5 | Other; TO-261-5, TO-261AB | ||
| Output Voltage | 5 volts | 1.22 to 5.1 volts | 1.22 volts | |
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |
| Dropout Voltage | 0.2400 volts | 0.3500 volts |