Texas Instruments High-Performance Analog 3.3V 0.22V LDO Voltage Regulator IC LP3982ILDX-3.3

Description
3.3V FIXED POSITIVE LDO REGULATOR, 0.22V DROPOUT, DSO8, LLP-8 Product overview: LP3982ILDX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.22V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.22V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3982ILDX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V FIXED POSITIVE LDO REGULATOR, 0.22V DROPOUT, DSO8, LLP-8 Product overview: LP3982ILDX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.22V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.22V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3982ILDX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.22V LDO Voltage Regulator IC
776-LP3982ILDX-3.3
3.3V 0.22V LDO Voltage Regulator IC 776-LP3982ILDX-3.3
3.3V FIXED POSITIVE LDO REGULATOR, 0.22V DROPOUT, DSO8, LLP-8 Product overview: LP3982ILDX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.22V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.22V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3982ILDX-3.3 can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 0.22V DROPOUT, DSO8, LLP-8 Product overview: LP3982ILDX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.22V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.22V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3982ILDX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3982ILDX-3.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3982ILDX-3.3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3982ILDX-3.3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-WSON (3x2.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-WSON (3x2.5)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3982ILDX-3.3 - 803242-LP3982ILDX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3982ILDX-3.3
803242-LP3982ILDX-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP3982ILDX-3.3 803242-LP3982ILDX-3.3
Manufacturer: Texas Instruments Win Source Part Number: 803242-LP3982ILDX-3. 3 Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: 8-WSON (3x2.5) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 6V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.22V at 200mA Current - Quiescent (Iq): 270μA Part Number Series: LP3982

Manufacturer: Texas Instruments
Win Source Part Number: 803242-LP3982ILDX-3.3
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-WSON (3x2.5)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.22V at 200mA
Current - Quiescent (Iq): 270μA
Part Number Series: LP3982

Buy Now
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3982ILDX-3.3
PMIC - Voltage Regulators - Linear LP3982ILDX-3.3
IC REG LINEAR 3.3V 300MA 8WSON

IC REG LINEAR 3.3V 300MA 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3982ILDX-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3982ILDX-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3982ILDX-3.3
IC REG LINEAR 3.3V 300MA 8WSON

IC REG LINEAR 3.3V 300MA 8WSON

Supplier's Site
Voltage Regulators - Linear - LP3982ILDX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3982ILDX-3.3
Voltage Regulators - Linear LP3982ILDX-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-WSON (3x2.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-WSON (3x2.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LP3982ILDX-3.3 LP3982ILDX-3.3-ND 803242-LP3982ILDX-3.3 LP3982ILDX-3.3 LP3982ILDX-3.3 LP3982ILDX-3.3
Product Name 3.3V 0.22V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3982ILDX-3.3 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
IQ 2.70E-4 amps 2.70E-4 amps 2.70E-4 amps 2.70E-4 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data