Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP3988IMFX-2.85 LP3988IMFX-2.85

Description
Fixed Positive LDO Regulator, 2.85V, 0.15V Dropout, CMOS, PDSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2.85V, 0.15V Dropout, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LP3988IMFX-2.85 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.85V, 0.15V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 2.85V, 0.15V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3988IMFX-2.85 - 1203860-LP3988IMFX-2.85 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3988IMFX-2.85
1203860-LP3988IMFX-2.85
PMIC - PMIC - Voltage Regulators - Linear - LP3988IMFX-2.85 1203860-LP3988IMFX-2.85
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203860-LP3988IMFX-2 .85 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1203860-LP3988IMFX-2.85
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
150mA SOT-23 LDO Voltage Regulator IC
699-LP3988IMFX-2.85
150mA SOT-23 LDO Voltage Regulator IC 699-LP3988IMFX-2.85
LP3988 Micropower, 150-mA Ultra- / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Product overview: LP3988IMFX-2.85 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3988IMFX-2.85 can be used for catalog matching and distributor lookup.

LP3988 Micropower, 150-mA Ultra- / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Product overview: LP3988IMFX-2.85 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3988IMFX-2.85 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear - LP3988IMFX-2.85 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3988IMFX-2.85
Voltage Regulators - Linear LP3988IMFX-2.85
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3988IMFX-2.85 1203860-LP3988IMFX-2.85 699-LP3988IMFX-2.85 LP3988IMFX-2.85
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP3988IMFX-2.85 150mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear
Package Type Other; TSOP5/6 Other; Bulk Other; SC-74A, SOT-753
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 2.85 volts 2.85 to ? volts
IOUT 0.1500 amps 0.1500 amps
VIN 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3309ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
TSSOP Power Management IC - 713-BQ20Z45DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers