Texas Instruments LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907SNX-2.85/NOPB

Description
250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125
Request a Quote Datasheet
Description
250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator - LP5907SNX-2.85/NOPB - Texas Instruments
Dallas, TX, United States
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator
LP5907SNX-2.85/NOPB
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907SNX-2.85/NOPB
250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125

250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-38187-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-38187-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-38187-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-38187-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-38187-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-38187-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-38187-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-38187-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-38187-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-2.85/NOPB - 1056846-LP5907SNX-2.85/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-2.85/NOPB
1056846-LP5907SNX-2.85/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-2.85/NOPB 1056846-LP5907SNX-2.85/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056846-LP5907SNX-2. 85/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Family Name: LP5907 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-X2SON (1x1) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.25V @ 250mA Operating Supply Current: 25μA to 425μA PSRR: 90dB to 60dB (100Hz to 100kHz) Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): BU29TD2WNVX-TL; BU2KUA3WNVX-TL; BU2JTD2WNVX-TL; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1056846-LP5907SNX-2.85/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Family Name: LP5907
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-X2SON (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.25V @ 250mA
Operating Supply Current: 25μA to 425μA
PSRR: 90dB to 60dB (100Hz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): BU29TD2WNVX-TL; BU2KUA3WNVX-TL; BU2JTD2WNVX-TL;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.85V 250mA 5.5V LDO Voltage Regulator IC
776-LP5907SNX-2.85/NOPB
2.85V 250mA 5.5V LDO Voltage Regulator IC 776-LP5907SNX-2.85/NOPB
2.85V LDO, 250mA, Low Noise, High PSRR, 5.5V In Product overview: LP5907SNX-2.85/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907SNX-2.85/N OPB can be used for catalog matching and distributor lookup.

2.85V LDO, 250mA, Low Noise, High PSRR, 5.5V In Product overview: LP5907SNX-2.85/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907SNX-2.85/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5907SNX-2.85/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5907SNX-2.85/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5907SNX-2.85/NOPB
IC REG LINEAR 2.85V 250MA 4X2SON

IC REG LINEAR 2.85V 250MA 4X2SON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5907SNX-2.85/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5907SNX-2.85/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5907SNX-2.85/NOPB
IC REG LINEAR 2.85V 250MA 4X2SON

IC REG LINEAR 2.85V 250MA 4X2SON

Supplier's Site Datasheet
Voltage Regulators - Linear - LP5907SNX-2.85/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5907SNX-2.85/NOPB
Voltage Regulators - Linear LP5907SNX-2.85/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now
PMIC - Voltage Regulators - Linear - LP5907SNX-2.85/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5907SNX-2.85/NOPB
PMIC - Voltage Regulators - Linear LP5907SNX-2.85/NOPB
IC REG LINEAR 2.85V 250MA 4X2SON

IC REG LINEAR 2.85V 250MA 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP5907SNX-2.85/NOPB 296-38187-2-ND 1056846-LP5907SNX-2.85/NOPB 776-LP5907SNX-2.85/NOPB LP5907SNX-2.85/NOPB LP5907SNX-2.85/NOPB LP5907SNX-2.85/NOPB LP5907SNX-2.85/NOPB
Product Name LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-2.85/NOPB 2.85V 250mA 5.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Adjustable / Variable Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23,X2SON Other; 4-XDFN Exposed Pad Other; 4-X2SON (1x1) Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge Over Temperature, Short Circuit Enable Enable
Output Voltage 1.2 to 4.5 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 to ? volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data