The LP5900TL-1.5/NOPB is a 150-mA ultra-low-noise low-dropout regulator designed for RF and analog circuits, requiring no bypass capacitor. It is packaged in a 4-pin DSBGA (YZR) with dimensions of 1.108 mm × 1.083 mm maximum. The device operates from an input voltage range of 2.5 V to 5.5 V and provides a fixed 1.5-V output with a tolerance of ±2%. It features a quiescent current of 25 μA when enabled and less than 1 μA when disabled, with a start-up time of 150 μs. The regulator delivers 6.5 μV RMS output noise and 75 dB PSRR at 1 kHz, and is stable with 0.47-μF ceramic input and output capacitors. The junction temperature range is -40°C to 125°C, with thermal and short-circuit protection included.
Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
Fixed Positive Standard Regulator, 1.5V, CMOS, PBGA4
Fixed Positive Standard Regulator, 1.5V, CMOS, PBGA4
Manufacturer: Texas Instruments
Win Source Part Number: 1323621-LP5900TL-1.5
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 230 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: 4-DSBGA (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-WFBGA, DSBGA
PSRR: 85dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP5900TL-1.5TR-NDR,-
Base Product Number: LP5900
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.15V @ 150mA
150-mA, low-noise, low-IQ, low-dropout voltage regulator with enable 4-DSBGA -40 to 125 Product overview: LP5900TL-1.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900TL-1.5/NOP
LDO Voltage Regulators 150mA Ultralow-Noise LDO for RF and Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125
IC REG LINEAR 1.5V 150MA 4DSBGA
IC REG LINEAR 1.5V 150MA 4DSBGA
IC REG LINEAR 1.5V 150MA 4DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5900TL-1.5/NOPB | 296-41461-1-ND | LP5900TL-1.5/NOPB | 1323621-LP5900TL-1.5/NOPB | 776-LP5900TL-1.5/NOPB | LP5900TL-1.5/NOPB | LP5900TL-1.5/NOPB | LP5900TL-1.5/NOPB | 815-LP5900TL-1.5/NOPB | LP5900TL-1.5/NOPB |
| Product Name | LP5900 Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Low-Power Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 1.5V 150MA 4DSBGA | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA,WSON | Other; 4-WFBGA, DSBGA | Other; DSBGA4 | Other; 4-WFBGA, DSBGA | Other; 4-WFBGA, DSBGA | Other; 4-WFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | Enable | Enable | ||||||
| Output Voltage | 1.5 to 4.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 to ? volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |