The LP4951C Adjustable Micropower Voltage Regulator from Texas Instruments is designed for low-power applications, featuring a typical quiescent current of 75OºA and a low dropout voltage of 380mV at 100mA load. It operates over a wide input voltage range of 6V to 30V and can output voltages adjustable from 1.24V to 29V using external resistors. The device includes an error flag output to indicate low output voltage conditions and a logic-controlled shutdown feature for power management. It is packaged in an 8-lead SOIC format and is suitable for battery-powered systems due to its low power consumption and high accuracy, with a typical output voltage tolerance of 0.5%. The operating temperature range is from -40°C to 125°C, making it versatile for various environmental conditions.
Adjustable Micropower Voltage Regulators 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1056799-LP4951CM/NOP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.235V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 170μA to 19mA
Maximum Output Voltage: 30V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
100mA 30V Adj LDO, Power Good, 8-SOIC Product overview: LP4951CM/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 30V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP4951CM/NOPB can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
LDO Voltage Regulators Adjustable Micropower Voltage Regulators 8-SOIC -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP4951CM/NOPB | 1056799-LP4951CM/NOPB | LP4951CM/NOPB-ND | 776-LP4951CM/NOPB | LP4951CM/NOPB | LP4951CM/NOPB | LP4951CM/NOPB |
| Product Name | LP4951C Adjustable Micropower Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP4951CM/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100mA 30V SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.24 to 29 volts | 1.24 volts | 1.24 to 30 volts | 29 volts | 1.24 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |