The LP3988 is a 150-mA micropower ultra-low-dropout CMOS voltage regulator with a power-good output, designed for battery-powered portable applications. It operates from a 2.5-V to 6-V input and supports junction temperatures from -40°C to +125°C. The device is available in a 5-pin DSBGA package measuring 1.502 mm × 1.045 mm and a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It features a typical dropout voltage of 80 mV at 150 mA, quiescent current of ≤1 µA in shutdown, and a fast turn-on time of 100 µs. The regulator is stable with ceramic or tantalum capacitors and includes thermal shutdown and short-circuit current limiting.
Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Manufacturer: Texas Instruments
Win Source Part Number: 779880-LP3988ITL-2.6
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-WFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 150mA
Family Name: LP3988
Output Voltage: 2.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 200μA
PSRR: 65dB ~ 45dB (1kHz ~ 10kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 5-DSBGA
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.15V @ 150mA
Alternative Parts (Cross-Reference): RP107Z271B-TR-F; XC6223A26B9R-G; XC6223D26B9R-G; G924-270T1U;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Micropower, 150-mA Ultra-Low-Dropout CMOS Voltage Regulator With Power Good 5-DSBGA -40 to 125 Product overview: LP3988ITL-2.6/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3988ITL-2.6/NO
IC REG LINEAR 2.6V 150MA 5DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
IC REG LINEAR 2.6V 150MA 5DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3988ITL-2.6/NOPB | LP3988ITL-2.6/NOPBTR-ND | 779880-LP3988ITL-2.6/NOPB | 776-LP3988ITL-2.6/NOPB | LP3988ITL-2.6/NOPB | LP3988ITL-2.6/NOPB | LP3988ITL-2.6/NOPB | LP3988ITL-2.6/NOPB |
| Product Name | LP3988 Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3988ITL-2.6/NOPB | Low-Power Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA,SOT-23 | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Over Temperature, Short Circuit | Enable, Power Good | Enable, Power Good | ||||
| Output Voltage | 1.8 to 3.3 volts | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 to ? volts | 2.6 to ? volts | 2.6 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |