2.7V FIXED POSITIVE REGULATOR, PDSO6, 2.20 X 2.50 MM, SC-70, LLP-6 Product overview: LP5900SD-2.7 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900SD-2.7 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.7V 150MA 6WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
IC REG LINEAR 2.7V 150MA 6WSON
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LP5900SD-2.7 | LP5900SD-2.7 | LP5900SD-2.7 | LP5900SD-2.7 |
| Product Name | 2.7V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Output Voltage | 2.7 volts | 2.7 to ? volts | 2.7 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| IQ | 5.00E-5 amps | 5.00E-5 amps | 5.00E-5 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |