Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP3990MFX-1.5 LP3990MFX-1.5

Description
Manufacturer: Texas Instruments Win Source Part Number: 071909-LP3990MFX-1.5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.2V @ 150mA Operating Supply Current: 80μA to 120μA PSRR: 55dB to 35dB (1kHz to 10kHz) Protection Features: Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071909-LP3990MFX-1.5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.2V @ 150mA Operating Supply Current: 80μA to 120μA PSRR: 55dB to 35dB (1kHz to 10kHz) Protection Features: Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP3990MFX-1.5 - 071909-LP3990MFX-1.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3990MFX-1.5
071909-LP3990MFX-1.5
PMIC - PMIC - Voltage Regulators - Linear - LP3990MFX-1.5 071909-LP3990MFX-1.5
Manufacturer: Texas Instruments Win Source Part Number: 071909-LP3990MFX-1.5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.2V @ 150mA Operating Supply Current: 80μA to 120μA PSRR: 55dB to 35dB (1kHz to 10kHz) Protection Features: Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071909-LP3990MFX-1.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.2V @ 150mA
Operating Supply Current: 80μA to 120μA
PSRR: 55dB to 35dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
150MA LDO Voltage Regulator IC
699-LP3990MFX-1.5
150MA LDO Voltage Regulator IC 699-LP3990MFX-1.5
150MA Cmos Ldo Regulator

150MA Cmos Ldo Regulator

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 071909-LP3990MFX-1.5 699-LP3990MFX-1.5
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP3990MFX-1.5 150MA LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-5
Special Features Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24707ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Distribution Switches, Load Drivers - A2982ELWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1698181 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - Voltage Regulators - Linear - CAT6220VP5I-GT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.3000 amps
View Details