Texas Instruments LP3982 Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator LP3982IMM-1.8

Description
Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3982 Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator - LP3982IMM-1.8 - Texas Instruments
Dallas, TX, United States
LP3982 Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator
LP3982IMM-1.8
LP3982 Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator LP3982IMM-1.8
Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator 8-VSSOP -40 to 85

Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator 8-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3982IMM-1.8TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3982IMM-1.8TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3982IMM-1.8TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
1.8V 300mA 6V MSOP LDO Voltage Regulator IC
776-LP3982IMM-1.8
1.8V 300mA 6V MSOP LDO Voltage Regulator IC 776-LP3982IMM-1.8
1.8V LDO Regulator, 300mA, 120mV Dropout, 6V In, MSOP Product overview: LP3982IMM-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 300mA, 6V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3982IMM-1.8 can be used for catalog matching and distributor lookup.

1.8V LDO Regulator, 300mA, 120mV Dropout, 6V In, MSOP Product overview: LP3982IMM-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 300mA, 6V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3982IMM-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - LP3982IMM-1.8 - 1203792-LP3982IMM-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LP3982IMM-1.8
1203792-LP3982IMM-1.8
Newest Parts - LP3982IMM-1.8 1203792-LP3982IMM-1.8
Manufacturer: Texas Instruments Win Source Part Number: 1203792-LP3982IMM-1. 8 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 300mA Family Name: LP3982 Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): Si91821DH-18-T1-E3; SI91821DH-18-T1; MAX1806EUA18/V+; Introduction Date: July 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: LP3982 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.22V at 200mA Current - Quiescent (Iq): 270μA

Manufacturer: Texas Instruments
Win Source Part Number: 1203792-LP3982IMM-1.8
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Family Name: LP3982
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): Si91821DH-18-T1-E3; SI91821DH-18-T1; MAX1806EUA18/V+;
Introduction Date: July 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: LP3982
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.22V at 200mA
Current - Quiescent (Iq): 270μA

Buy Now
Voltage Regulators - Linear - LP3982IMM-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3982IMM-1.8
Voltage Regulators - Linear LP3982IMM-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP

Buy Now Datasheet
Voltage Regulators - Linear - LP3982IMM-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3982IMM-1.8
Voltage Regulators - Linear LP3982IMM-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3982IMM-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3982IMM-1.8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3982IMM-1.8
IC REG LINEAR 1.8V 300MA 8VSSOP

IC REG LINEAR 1.8V 300MA 8VSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - LP3982IMM-1.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3982IMM-1.8
PMIC - Voltage Regulators - Linear LP3982IMM-1.8
IC REG LINEAR 1.8V 300MA 8VSSOP

IC REG LINEAR 1.8V 300MA 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3982IMM-1.8 LP3982IMM-1.8TR-ND 776-LP3982IMM-1.8 1203792-LP3982IMM-1.8 LP3982IMM-1.8 LP3982IMM-1.8 LP3982IMM-1.8 LP3982IMM-1.8
Product Name LP3982 Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 300mA 6V MSOP LDO Voltage Regulator IC Newest Parts - LP3982IMM-1.8 Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; VSSOP,WSON Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; MSOP SSOP; Other; 8-TSSOP, 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Input Overcurrent Protection; Reverse Voltage Protection; Enable Enable
Output Voltage 1.25 to 6 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 to ? volts 1.8 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24617RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24050DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details