LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LP5904SPX-2.85/NOPB |
| Product Name | LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor |
| Output Voltage Type | Fixed |
| Package Type | Other; DSBGA |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge |
| Output Voltage | 1.2 to 4.4 volts |
| IOUT | 0.2000 amps |