Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-DSBGA -40 to 125
2.85V LDO Regulator, 150mA, 80mV Dropout, 120uA Quiescent Product overview: LP3988ITLX-2.85/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1056766-LP3988ITLX-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 120μA to 200μA
PSRR: 65dB to 45dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
IC REG LINEAR 2.85V 150MA 5DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
IC REG LINEAR 2.85V 150MA 5DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3988ITLX-2.85/NOPB | 776-LP3988ITLX-2.85/NOPB | 1056766-LP3988ITLX-2.85/NOPB | LP3988ITLX-2.85/NOPB-ND | LP3988ITLX-2.85/NOPB | LP3988ITLX-2.85/NOPB | LP3988ITLX-2.85/NOPB |
| Product Name | LP3988 Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good | 2.85V 150mA 120uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3988ITLX-2.85/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA,SOT-23 | Other; 5-DSBGA | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Enable, Power Good | Over Temperature, Short Circuit | Enable, Power Good | |||
| Output Voltage | 1.8 to 3.3 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 to ? volts | 2.85 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |