Texas Instruments LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor LP5904TMX-2.8/NOPB

Description
Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125
Request a Quote
Description
Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP5904 is a 200 mA linear regulator designed for RF and analog circuits, providing low noise and high PSRR without requiring a bypass capacitor. It operates from a 2.2 V to 5.5 V input and offers fixed output voltages in 25 mV steps, including 2.8 V. The device is packaged in a 4-bump DSBGA measuring 0.815 mm × 0.815 mm × 0.600 mm and supports junction temperatures from -40 °C to 125 °C. It features thermal-overload and short-circuit protection, a startup time of 85 µs, and a typical dropout voltage of 95 mV. Output voltage tolerance is ±2%, quiescent current is 11 µA when enabled, and less than 1 µA when disabled. The regulator requires 1.0 µF ceramic input and output capacitors and includes an internal 280 Ω pulldown resistor for output discharge. It is qualified for operation from -40 °C to +85 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

The LP5904 is a 200 mA linear regulator designed for RF and analog circuits, providing low noise and high PSRR without requiring a bypass capacitor. It operates from a 2.2 V to 5.5 V input and offers fixed output voltages in 25 mV steps, including 2.8 V. The device is packaged in a 4-bump DSBGA measuring 0.815 mm × 0.815 mm × 0.600 mm and supports junction temperatures from -40 °C to 125 °C. It features thermal-overload and short-circuit protection, a startup time of 85 µs, and a typical dropout voltage of 95 mV. Output voltage tolerance is ±2%, quiescent current is 11 µA when enabled, and less than 1 µA when disabled. The regulator requires 1.0 µF ceramic input and output capacitors and includes an internal 280 Ω pulldown resistor for output discharge. It is qualified for operation from -40 °C to +85 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor - LP5904TMX-2.8/NOPB - Texas Instruments
Dallas, TX, United States
LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor
LP5904TMX-2.8/NOPB
LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor LP5904TMX-2.8/NOPB
Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125

Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5904TMX-2.8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5904TMX-2.8/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5904TMX-2.8/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP5904TMX-2.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5904TMX-2.8/NOPB
PMIC - Voltage Regulators - Linear LP5904TMX-2.8/NOPB
IC REG LINEAR 2.8V 200MA 4DSBGA

IC REG LINEAR 2.8V 200MA 4DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5904TMX-2.8/NOPB
LDO Voltage Regulators LP5904TMX-2.8/NOPB
LDO Voltage Regulators Ultralow-Noise 200mA Linear Regulator for RF/Analog Circuits, Requires No Bypass Capacitor 4-DSBGA -40 to 125

LDO Voltage Regulators Ultralow-Noise 200mA Linear Regulator for RF/Analog Circuits, Requires No Bypass Capacitor 4-DSBGA -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear - LP5904TMX-2.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5904TMX-2.8/NOPB
Voltage Regulators - Linear LP5904TMX-2.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5904TMX-2.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5904TMX-2.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5904TMX-2.8/NOPB
IC REG LINEAR 2.8V 200MA 4DSBGA

IC REG LINEAR 2.8V 200MA 4DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP5904TMX-2.8/NOPB LP5904TMX-2.8/NOPB-ND LP5904TMX-2.8/NOPB LP5904TMX-2.8/NOPB LP5904TMX-2.8/NOPB LP5904TMX-2.8/NOPB
Product Name LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 4-WFBGA, DSBGA Other; 4-WFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge Over Temperature, Short Circuit Enable
Output Voltage 1.2 to 4.4 volts 2.8 volts 2.8 to ? volts 2.8 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data