Texas Instruments LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907MFX-3.2/NOPB

Description
250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator - LP5907MFX-3.2/NOPB - Texas Instruments
Dallas, TX, United States
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator
LP5907MFX-3.2/NOPB
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907MFX-3.2/NOPB
250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Regulator IC
776-LP5907MFX-3.2/NOPB
Low-Power SOT-23 Voltage Regulator IC 776-LP5907MFX-3.2/NOPB
250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable 5-SOT-23 -40 to 125 Product overview: LP5907MFX-3.2/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907MFX-3.2/NO PB can be used for catalog matching and distributor lookup.

250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable 5-SOT-23 -40 to 125 Product overview: LP5907MFX-3.2/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907MFX-3.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40359-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40359-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40359-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40359-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40359-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40359-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40359-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40359-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40359-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5907MFX-3.2/NOPB - 1056842-LP5907MFX-3.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5907MFX-3.2/NOPB
1056842-LP5907MFX-3.2/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5907MFX-3.2/NOPB 1056842-LP5907MFX-3.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056842-LP5907MFX-3. 2/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.2V Dropout Voltage-Max: 0.25V @ 250mA Operating Supply Current: 25μA to 425μA PSRR: 90dB to 60dB (100Hz to 100kHz) Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056842-LP5907MFX-3.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.2V
Dropout Voltage-Max: 0.25V @ 250mA
Operating Supply Current: 25μA to 425μA
PSRR: 90dB to 60dB (100Hz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LP5907MFX-3.2/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LP5907MFX-3.2/NOPB
Power Supply Chip >> Linear Voltage Regulators (LDO) LP5907MFX-3.2/NOPB
250mA null 3.2V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

250mA null 3.2V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP5907MFX-3.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5907MFX-3.2/NOPB
PMIC - Voltage Regulators - Linear LP5907MFX-3.2/NOPB
IC REG LINEAR 3.2V 250MA SOT23-5

IC REG LINEAR 3.2V 250MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP5907MFX-3.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5907MFX-3.2/NOPB
Voltage Regulators - Linear LP5907MFX-3.2/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now
IC REG LDO 3.2V 0.25A SOT23-5 - 815-LP5907MFX-3.2/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 3.2V 0.25A SOT23-5
815-LP5907MFX-3.2/NOPB
IC REG LDO 3.2V 0.25A SOT23-5 815-LP5907MFX-3.2/NOPB
IC REG LDO 3.2V 0.25A SOT23-5

IC REG LDO 3.2V 0.25A SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5907MFX-3.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5907MFX-3.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5907MFX-3.2/NOPB
IC REG LINEAR 3.2V 250MA SOT23-5

IC REG LINEAR 3.2V 250MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number LP5907MFX-3.2/NOPB 776-LP5907MFX-3.2/NOPB 296-40359-2-ND 1056842-LP5907MFX-3.2/NOPB LP5907MFX-3.2/NOPB LP5907MFX-3.2/NOPB LP5907MFX-3.2/NOPB 815-LP5907MFX-3.2/NOPB LP5907MFX-3.2/NOPB
Product Name LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator Low-Power SOT-23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP5907MFX-3.2/NOPB Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Voltage Regulators - Linear IC REG LDO 3.2V 0.25A SOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23,X2SON Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23 SOT23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge Over Temperature, Short Circuit Enable Enable
Output Voltage 1.2 to 4.5 volts 3.2 volts 3.2 volts 3.2 volts 3.2 volts 3.2 to ? volts 3.2 volts 3.2 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27427YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.85 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24747RHDR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24073RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details