Texas Instruments LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907SNX-3.3/NOPB

Description
250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125
Request a Quote Datasheet
Description
250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator - LP5907SNX-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator
LP5907SNX-3.3/NOPB
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907SNX-3.3/NOPB
250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125

250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 250mA LDO Voltage Regulator IC
776-LP5907SNX-3.3/NOPB
3.3V 250mA LDO Voltage Regulator IC 776-LP5907SNX-3.3/NOPB
3.3V LDO Voltage Regulator, 250mA, Low Noise, High PSRR, 120mV Dropout Product overview: LP5907SNX-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907SNX-3.3/NO PB can be used for catalog matching and distributor lookup.

3.3V LDO Voltage Regulator, 250mA, Low Noise, High PSRR, 120mV Dropout Product overview: LP5907SNX-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907SNX-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39066-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39066-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39066-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39066-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39066-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39066-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39066-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39066-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39066-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-3.3/NOPB - 1203963-LP5907SNX-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-3.3/NOPB
1203963-LP5907SNX-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-3.3/NOPB 1203963-LP5907SNX-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1203963-LP5907SNX-3. 3/NOPB Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 125°C PSRR: 90dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 4-XDFN Exposed Pad Maximum Supply Current: 425μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.25V at 250mA Current - Quiescent (Iq): 25μA

Manufacturer: Texas Instruments
Win Source Part Number: 1203963-LP5907SNX-3.3/NOPB
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 90dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-XDFN Exposed Pad
Maximum Supply Current: 425μA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.25V at 250mA
Current - Quiescent (Iq): 25μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5907SNX-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5907SNX-3.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5907SNX-3.3/NOPB
IC REG LINEAR 3.3V 250MA 4X2SON

IC REG LINEAR 3.3V 250MA 4X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5907SNX-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5907SNX-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5907SNX-3.3/NOPB
IC REG LINEAR 3.3V 250MA 4X2SON

IC REG LINEAR 3.3V 250MA 4X2SON

Supplier's Site
PMIC - Voltage Regulators - Linear - LP5907SNX-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5907SNX-3.3/NOPB
PMIC - Voltage Regulators - Linear LP5907SNX-3.3/NOPB
IC REG LINEAR 3.3V 250MA 4X2SON

IC REG LINEAR 3.3V 250MA 4X2SON

Supplier's Site Datasheet
Voltage Regulators - Linear - LP5907SNX-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5907SNX-3.3/NOPB
Voltage Regulators - Linear LP5907SNX-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP5907SNX-3.3/NOPB 776-LP5907SNX-3.3/NOPB 296-39066-6-ND 1203963-LP5907SNX-3.3/NOPB LP5907SNX-3.3/NOPB LP5907SNX-3.3/NOPB LP5907SNX-3.3/NOPB LP5907SNX-3.3/NOPB
Product Name LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator 3.3V 250mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-3.3/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23,X2SON Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge Over Temperature, Short Circuit Enable Enable
Output Voltage 1.2 to 4.5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data