Texas Instruments LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907QMFX-2.5Q1

Description
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote
Description
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP5907-Q1 is an automotive-grade 250-mA low-dropout regulator designed for RF and analog applications, offering low noise and high PSRR. It operates with an input voltage range of 2.2 V to 5.5 V and provides a fixed output voltage of 2.5 V with a tolerance of ±2%. The device is housed in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and is qualified to AEC-Q100 Grade 1 with an operating junction temperature range of -40°C to 125°C. It requires only a 1-µF ceramic capacitor at both input and output, supports remote capacitor placement up to 10 cm away, and features thermal overload and short-circuit protection. Quiescent current is 12 µA when enabled, and output noise is less than 6.5 µV RMS.

Datasheet Summary
Powered by GS/AI

The LP5907-Q1 is an automotive-grade 250-mA low-dropout regulator designed for RF and analog applications, offering low noise and high PSRR. It operates with an input voltage range of 2.2 V to 5.5 V and provides a fixed output voltage of 2.5 V with a tolerance of ±2%. The device is housed in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and is qualified to AEC-Q100 Grade 1 with an operating junction temperature range of -40°C to 125°C. It requires only a 1-µF ceramic capacitor at both input and output, supports remote capacitor placement up to 10 cm away, and features thermal overload and short-circuit protection. Quiescent current is 12 µA when enabled, and output noise is less than 6.5 µV RMS.

Suppliers

Company
Product
Description
Supplier Links
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator - LP5907QMFX-2.5Q1 - Texas Instruments
Dallas, TX, United States
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator
LP5907QMFX-2.5Q1
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907QMFX-2.5Q1
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 250mA SOT-23 LDO Voltage Regulator IC
776-LP5907QMFX-2.5Q1
2.5V 250mA SOT-23 LDO Voltage Regulator IC 776-LP5907QMFX-2.5Q1
2.5V 250mA LDO, Low Noise, High PSRR, SOT-23-5 Product overview: LP5907QMFX-2.5Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907QMFX-2.5Q1 can be used for catalog matching and distributor lookup.

2.5V 250mA LDO, Low Noise, High PSRR, SOT-23-5 Product overview: LP5907QMFX-2.5Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907QMFX-2.5Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP5907QMFX-2.5Q1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.25V Dropout, PDSO5

Fixed Positive LDO Regulator, 2.5V, 0.25V Dropout, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-2.5Q1 - 1203952-LP5907QMFX-2.5Q1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-2.5Q1
1203952-LP5907QMFX-2.5Q1
PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-2.5Q1 1203952-LP5907QMFX-2.5Q1
Manufacturer: Texas Instruments Win Source Part Number: 1203952-LP5907QMFX-2 .5Q1 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 90dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 425μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.25V at 250mA Current - Quiescent (Iq): 25μA

Manufacturer: Texas Instruments
Win Source Part Number: 1203952-LP5907QMFX-2.5Q1
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 90dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 425μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.25V at 250mA
Current - Quiescent (Iq): 25μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40362-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40362-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40362-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40362-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40362-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40362-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40362-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40362-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40362-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - LP5907QMFX-2.5Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5907QMFX-2.5Q1
Voltage Regulators - Linear LP5907QMFX-2.5Q1
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now
PMIC - Voltage Regulators - Linear - LP5907QMFX-2.5Q1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5907QMFX-2.5Q1
PMIC - Voltage Regulators - Linear LP5907QMFX-2.5Q1
IC REG LINEAR 2.5V 250MA SOT23-5

IC REG LINEAR 2.5V 250MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5907QMFX-2.5Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5907QMFX-2.5Q1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5907QMFX-2.5Q1
IC REG LINEAR 2.5V 250MA SOT23-5

IC REG LINEAR 2.5V 250MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5907QMFX-2.5Q1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5907QMFX-2.5Q1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5907QMFX-2.5Q1
IC REG LINEAR 2.5V 250MA SOT23-5

IC REG LINEAR 2.5V 250MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP5907QMFX-2.5Q1 776-LP5907QMFX-2.5Q1 LP5907QMFX-2.5Q1 1203952-LP5907QMFX-2.5Q1 296-40362-2-ND LP5907QMFX-2.5Q1 LP5907QMFX-2.5Q1 LP5907QMFX-2.5Q1 LP5907QMFX-2.5Q1
Product Name LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 2.5V 250mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-2.5Q1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown Enable Over Temperature, Short Circuit Enable
Output Voltage 1.2 to 4.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts 2.5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data