The LP3988 is a 150-mA micropower ultra-low-dropout CMOS voltage regulator with a power-good output, designed for battery-powered portable applications. It operates from a 2.5-V to 6-V input and maintains a dropout voltage of 80 mV typical at full load. The device features a power-good flag, logic-controlled enable, thermal shutdown, and short-circuit current limiting, with quiescent current under 1 µA in shutdown mode. It is available in a 5-pin DSBGA package measuring 1.502 mm × 1.045 mm and operates over a junction temperature range of −40°C to +125°C. The LP3988ITL-1.85/NOPB variant provides a fixed 1.85-V output voltage and is specified for use with ceramic and high-quality tantalum capacitors to ensure stability.
Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-DSBGA
Win Source Part Number: 1070549-LP3988ITL-1.
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 200 µA
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.85V
Package / Case: 5-WFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.41x1.08)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB ~ 45dB (1kHz ~ 10kHz)
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LP3988IMF-3.3/NOPB; LP3988IMF-2.5/NOPB; LP3988IMFX-3.3/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 120 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LP3988ITL-1.85CT-NDR
Base Product Number: LP3988
Voltage Dropout (Max): 0.15V @ 150mA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
150-mA, low-dropout voltage regulator with power good & enable 5-DSBGA Product overview: LP3988ITL-1.85/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3988ITL-1.85/N
IC REG LINEAR 1.85V 150MA 5DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
LDO Voltage Regulators Micropower, 150-mA Ultra-Low-Dropout CMOS Voltage Regulator With Power Good 5-DSBGA
IC REG LINEAR 1.85V 150MA 5DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3988ITL-1.85/NOPB | 1070549-LP3988ITL-1.85/NOPB | 296-LP3988ITL-1.85/NOPBCT-ND | 776-LP3988ITL-1.85/NOPB | LP3988ITL-1.85/NOPB | LP3988ITL-1.85/NOPB | LP3988ITL-1.85/NOPB | LP3988ITL-1.85/NOPB |
| Product Name | LP3988 Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,SOT-23 | Other; Tape & Reel | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Enable, Power Good | Over Temperature, Short Circuit | Enable, Power Good | ||||
| Output Voltage | 1.8 to 3.3 volts | 1.85 volts | 1.85 volts | 1.85 to ? volts | 1.85 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |