The LP3985ITLX-2.5 is a micropower, low-noise, ultra low-dropout CMOS voltage regulator designed for portable and wireless applications. It provides a stable output of 2.5V with a maximum output current of 150mA, making it suitable for battery-powered systems. The device features a low dropout voltage of 100mV at full load and consumes less than 1.5µA in shutdown mode, which helps prolong battery life. This regulator is stable with a small 1µF ceramic or high-quality tantalum output capacitor, allowing for compact circuit designs with a total application area of less than 2.0mm x 2.5mm. The LP3985ITLX-2.5 has a fast turn-on time of less than 200µs and offers excellent power supply rejection ratio (PSRR) of over 50dB at low frequencies, ensuring minimal output noise. It operates over a temperature range of -40AöC to +125AöC, making it suitable for a variety of environments. The device is available in a micro SMD package, facilitating integration into space-constrained applications.
IC REG LINEAR 2.5V 150MA 5DSBGA
IC REG LINEAR 2.5V 150MA 5DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
| Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3985ITLX-2.5 | 815-LP3985ITLX-2.5 | LP3985ITLX-2.5 |
| Product Name | PMIC - Voltage Regulators - Linear | IC REG LINEAR 2.5V 150MA 5DSBGA | Voltage Regulators - Linear |
| Special Features | Enable | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |